EN
  • EN
  • DE

TS3A4751RUCRG4

Part No TS3A4751RUCRG4
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841060-TS3A4751RUCRG4
Ultra Librarian 3D Model Ultra Librarian TS3A4751RUCRG4 CAD Model

Description

Product Overview: TS3A4751RUCRG4 by Texas Instruments

The TS3A4751RUCRG4 is a state-of-the-art analog switch from Texas Instruments, designed to deliver high-performance switching capabilities for a wide range of applications. This device is part of the TS3A4751 series, which is known for its low on-state resistance and low crosstalk, making it an ideal solution for signal routing in audio, video, and data communication systems.

Key Features

  • Low On-State Resistance (RON): The TS3A4751RUCRG4 boasts an exceptionally low RON, which minimizes signal distortion and power loss, ensuring a high-quality signal transmission.
  • Wide Operating Voltage Range: With an operating voltage range from 2.3V to 5.5V, this device is versatile and can be used in various circuits without the need for level shifting.
  • Single Supply Operation: Its ability to operate from a single power supply simplifies circuit design and reduces power consumption.
  • Break-Before-Make Switching: This feature prevents signal interference during channel switching by ensuring that one channel is disconnected before a new channel is connected.
  • Bidirectional Signal Flow: The switch can handle bidirectional signal flow, which allows for greater flexibility in signal routing.
  • Low Power Consumption: The TS3A4751RUCRG4 is optimized for low power operation, making it suitable for battery-powered devices.

Applications

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Devices
  • Test Equipment
  • Portable Electronics

The TS3A4751RUCRG4 is available in a compact QFN-16 package, which makes it suitable for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, making it a great choice for both industrial and consumer applications. Whether you're designing a professional audio mixer or a portable communication device, the TS3A4751RUCRG4 from Texas Instruments provides the performance and reliability needed for your signal switching requirements.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team for assistance.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3773 $50.9355
285+ $0.3535 $100.7475
440+ $0.3415 $150.2600
630+ $0.3177 $200.1510
820+ $0.3057 $250.6740
1,025+ $0.2938 $301.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess