EN
  • EN
  • DE

TS5A23166DCUR

Part No TS5A23166DCUR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST US8 / Analog Switch Dual SPST 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 900 mOhm
Channel-to-Channel Matching (ΔRon) 40 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 7.5ns, 11ns
-3db Bandwidth 150MHz
Charge Injection 6pC
Channel Capacitance(CS off, CD off) 19pF, 18pF
Max Leakage Current (IS off) 20nA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package US8
Win Source Part Number 035163-TS5A23166DCUR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Audio, Portable Devices, Computers & Computer Peripherals, Wireless, Imaging, Video & Vision, Communications & Networking
Family Name TS5A23166
Introduction Date April 01, 2003
ECCN EAR99
Country of Origin China, Japan, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TS5A23166DCUR CAD Model

Description

Texas Instruments TS5A23166DCUR Analog Switch

The Texas Instruments TS5A23166DCUR is a high-performance, dual single-pole double-throw (SPDT) analog switch designed for 1.65-V to 5.5-V single-supply operation. This versatile switch is a part of the extensive TI switch and multiplexer portfolio, engineered to provide high-precision signal routing for a variety of applications.

Key features of the TS5A23166DCUR include its low on-state resistance (typically 0.5 Ω), which facilitates better signal integrity and reduces power loss. Additionally, the device boasts a high-speed switching performance with a break-before-make feature that ensures signal isolation during the switching process. This makes it an excellent choice for applications that require fast and reliable signal routing such as data acquisition systems, communication devices, and audio/video switching.

Notably, the TS5A23166DCUR is designed with a low charge injection, minimizing distortion and ensuring cleaner signal transmission. Its low power consumption is a boon for power-sensitive applications, and it features a 1.8-V logic compatible control input, making it easy to interface with modern microcontrollers and digital logic systems.

Available in a compact 10-pin VSSOP package (DCU suffix), the TS5A23166DCUR is engineered to save space on printed circuit boards, while still delivering the robust performance expected from Texas Instruments components. The device's wide operating temperature range of -40°C to 85°C ensures reliable operation across diverse environmental conditions.

With its bidirectional signal flow, the switch can be used in both multiplexing and demultiplexing configurations, adding to its versatility. The TS5A23166DCUR is ideal for a variety of applications, including but not limited to signal gating, analog signal switching, and the selection of signal paths in portable and battery-operated devices.

Overall, the Texas Instruments TS5A23166DCUR represents a reliable, efficient, and flexible solution for designers looking to optimize their analog signal routing with a switch that combines low on-state resistance, high-speed operation, and compatibility with a broad range of supply voltages.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5010 $50.1000
245+ $0.4111 $100.7195
380+ $0.3983 $151.3540
520+ $0.3854 $200.4080
675+ $0.3726 $251.5050
900+ $0.3340 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,442 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess