EN
  • EN
  • DE
  • IT

TS5A4594DBVT

Part No TS5A4594DBVT
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer Texas Instruments
Win Source Part Number 395949-TS5A4594DBVT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS5A4594DBVT CAD Model

Description

Product Overview: Texas Instruments TS5A4594DBVT

The TS5A4594DBVT from Texas Instruments is a high-performance, single-channel 2:1 analog switch that is designed to provide precision signal routing in a variety of applications. This versatile component is part of the TS5A4594 series, which is known for its low on-state resistance and minimal signal distortion, making it an excellent choice for audio, video, and data signal switching.

With a wide operating voltage range of 2.3V to 5.5V, the TS5A4594DBVT can be used in systems with different power requirements, ensuring compatibility with a broad spectrum of applications. It features a single-pole, double-throw (SPDT) configuration, which allows one input to be connected to one of two outputs, or vice versa, providing flexibility in signal routing within electronic circuits.

The device is characterized by its low on-state resistance (typically 0.5 ohms), which is essential for maintaining signal integrity and reducing power loss. Additionally, the TS5A4594DBVT boasts a high bandwidth of up to 300 MHz, which enables it to handle high-speed signals without significant attenuation or phase distortion. This makes it suitable for high-frequency applications such as video signal switching.

One of the key advantages of the TS5A4594DBVT is its miniature package. It comes in a compact SOT-23-6 package, which is ideal for space-constrained applications, allowing designers to save valuable board space without compromising on performance. The small form factor also enables the use of this switch in portable electronics where size and power efficiency are critical considerations.

Furthermore, the TS5A4594DBVT is designed with break-before-make (BBM) switching, which prevents both channels from being connected simultaneously during the transition, thereby avoiding potential short circuits or signal interference. This feature is particularly important in applications where signal integrity is paramount.

In summary, the TS5A4594DBVT from Texas Instruments is a reliable and efficient solution for designers looking to implement precise and flexible signal routing in their electronic designs. Its low on-state resistance, high bandwidth, compact packaging, and BBM switching mechanism make it an excellent choice for a wide range of analog switching applications.

You May Also Be Interested in

STMicroelectronics
IC SWITCH DUAL SPDT 16QFN / 2 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)
Need more? Email Us
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.5873
Union Semiconductor
IC SWITCH SPDT X 2 800MOHM 10CSP
Lowest to $0.3371
Texas Instruments
IC MUX/DEMUX 8X1 16TVSOP / 1 Circuit IC Switch 8:1 195Ohm 16-TVSOP
Lowest to $0.1807
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $1.7955
ON Semiconductor
LOG CMOS ANALOG SWITCH / Circuit IC Switch
Lowest to $1.3583
Analog Devices Inc.
IC SWITCH DUAL SPDT 16LFCSP / 2 Circuit IC Switch 2:1 1.1Ohm 16-LFCSP-VQ (4x4)
Lowest to $6.1856
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
MULTIPLEXERS/SWITCHES / Circuit IC Switch
Lowest to $0.3661

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1558 $56.0880
770+ $0.1459 $112.3430
1,195+ $0.1410 $168.4950
1,710+ $0.1312 $224.3520
2,220+ $0.1262 $280.1640
2,775+ $0.1213 $336.6075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 301,008 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess