EN
  • EN
  • DE

TSB14C01A

Part No TSB14C01A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 5-V IEEE 1394-1995 BACKPLANE TRANSCEIVER/ARBITER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1274609-TSB14C01A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSB14C01A CAD Model

Description

The TSB14C01A is a high-performance, integrated FireWire (IEEE 1394-1995) controller developed by Texas Instruments. This advanced piece of technology is designed to provide seamless communication and data transfer between devices over a FireWire interface. It is an ideal solution for a wide range of applications, including consumer electronics, computer peripherals, and automotive systems.

Key Features

  • High-Speed Data Transfer: The TSB14C01A supports 100/200/400 Mbps transfer rates, ensuring fast and efficient data exchange between connected devices.
  • Link Layer Controller: It incorporates a link layer controller (LLC) that handles packet transmission and reception over the FireWire bus, offloading these complex tasks from the host processor.
  • Integrated PHY: The device includes a physical layer (PHY) that manages the electrical and signaling protocols, allowing for robust and reliable communication.
  • Flexible Interface: With an interface capable of connecting to a variety of processors and peripherals, the TSB14C01A offers versatility for system designers.
  • Low Power Consumption: Designed with power efficiency in mind, the controller minimizes energy usage, making it suitable for battery-powered devices.

Applications

The TSB14C01A is versatile and can be used in a multitude of applications. Its high-speed data transfer capabilities make it perfect for audio and video devices, storage systems, and digital cameras. Additionally, it can be utilized in networking equipment and automotive infotainment systems where reliable, high-speed communication is crucial.

Technical Specifications

The TSB14C01A is compliant with the IEEE 1394-1995 standard and the 1394a supplement. It operates with a 3.3V power supply and features an integrated 1.8V regulator for the PHY. The device is available in a compact package, making it suitable for space-constrained applications.

Quality and Support

Texas Instruments is known for its commitment to quality and the TSB14C01A is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance. Additionally, Texas Instruments provides extensive technical support and documentation, making the integration of the TSB14C01A into your product as smooth as possible.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.8387 $89.8387
2+ $87.0313 $174.0626
3+ $84.2238 $252.6714
4+ $81.4164 $325.6656
5+ $72.9940 $364.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess