EN
  • EN
  • DE

TSB14C01APM

Part No TSB14C01APM
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC 5V PHYS LAYER CNTRLR 64-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Protocol IEEE 1394
Purpose Link Layer Controller
Standards IEEE 1394-1995
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Case / Package 64-LQFP (10x10)
Win Source Part Number 129608-TSB14C01APM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB14C01APM CAD Model

Description

Introducing the TSB14C01APM from Texas Instruments

The TSB14C01APM is a cutting-edge product from Texas Instruments, designed to cater to the advanced needs of modern digital technologies. This high-performance integrated circuit is part of TI's extensive portfolio of semiconductor solutions, which are renowned for their reliability, efficiency, and innovation.

At the heart of the TSB14C01APM is its capability to handle complex data processing and management tasks. This makes it an ideal choice for applications that require robust data transfer and manipulation, such as high-speed communication systems, advanced computing devices, and sophisticated digital signal processing.

Key Features of the TSB14C01APM

  • High-Speed Performance: The device is engineered to support fast data rates, ensuring efficient operation in systems that demand quick data throughput.
  • Low Power Consumption: Energy efficiency is a hallmark of this product, with its design focused on minimizing power usage without compromising performance, making it suitable for battery-powered or energy-sensitive applications.
  • Advanced Integration: The TSB14C01APM integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design of electronic systems.
  • Durability: Texas Instruments' commitment to quality means this product is built to last, offering exceptional durability and a long operational lifespan even in challenging environments.
  • Compatibility: Designed with versatility in mind, the TSB14C01APM is compatible with a wide range of peripherals and interfaces, ensuring it can be easily integrated into existing systems or used as the foundation for new designs.

The TSB14C01APM is not just a testament to Texas Instruments' legacy of excellence but also a beacon of innovation in the semiconductor industry. Whether you're developing the next generation of communication hardware or seeking to enhance the capabilities of current digital systems, the TSB14C01APM offers the performance, efficiency, and reliability that you need.

For engineers and product designers looking for a reliable and high-performing solution, the TSB14C01APM from Texas Instruments represents a premier choice that stands out in the market. Its combination of speed, power efficiency, and integration capabilities makes it an essential component for a wide array of electronic products and systems.

You May Also Be Interested in

Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7555 $59.0220
9+ $12.1071 $108.9639
13+ $11.7288 $152.4744
18+ $11.3504 $204.3072
23+ $10.9721 $252.3583
31+ $9.8370 $304.9470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess