EN
  • EN
  • DE

TSB43AA82GGW

Part No TSB43AA82GGW
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC LINK LAYER CONTROLLER 176-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Protocol IEEE 1394
Purpose Physical Layer Controller
Standards IEEE 1394a-2000
Supply Voltage - Operating 3.3V
Case / Package 176-BGA MICROSTAR (15x15)
Win Source Part Number 048323-TSB43AA82GGW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSB43AA82GGW CAD Model

Description

The TSB43AA82GGW is a high-performance integrated circuit from Texas Instruments designed to serve as a two-port cable transceiver/arbiter for IEEE 1394a-2000 applications. This device is engineered to handle the physical layer requirements for the transmission and reception of data on the 1394a-2000 network.

Key Features

  • Compliance with IEEE 1394a-2000 standard for high-speed serial bus
  • Supports data transfer rates of 100Mbits/s, 200Mbits/s, and 400Mbits/s
  • Two fully compliant cable ports with integrated 400Mbps PHY
  • Integrated link-layer controller
  • Advanced power management features with automatic power-down functionality
  • 3.3V operation with 5V tolerant inputs

Applications

The TSB43AA82GGW is versatile in its use cases, and it is ideally suited for a variety of high-speed data transfer applications including:

  • Consumer electronics such as digital video camcorders, DVDs, and set-top boxes
  • PC peripherals including printers, scanners, and hard drives
  • Professional audio and video equipment
  • Automotive and industrial control systems

Product Advantages

The TSB43AA82GGW offers several advantages for designers and manufacturers. Its integrated two-port design reduces system cost and complexity, while its compliance with the IEEE 1394a-2000 standard ensures interoperability with a wide range of devices. The device's power management capabilities enable energy-efficient operation, which is particularly important for battery-powered devices.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TSB43AA82GGW is no exception. It is manufactured using the latest semiconductor processes and is subjected to rigorous testing to ensure it meets the highest standards for performance and longevity.

For more detailed information, technical specifications, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0255 $63.0765
6+ $17.2517 $103.5102
9+ $16.7126 $150.4134
13+ $16.1735 $210.2555
16+ $15.6344 $250.1504
22+ $14.0170 $308.3740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess