EN
  • EN
  • DE

TSB43AB23PDT

Part No TSB43AB23PDT
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IEEE 1394a-2000 OHCI PHY/LINK Layer Controller Serial Interface 3.3V 128-Pin TQFP Tray / IC IEEE-1394 CONTROLLER 128-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Protocol IEEE 1394
Purpose Physical Layer Controller
Standards IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 128-TQFP (14x14)
Win Source Part Number 035275-TSB43AB23PDT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TSB43AB23
Introduction Date May 20, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TSB43AB23PDT CAD Model

Description

The TSB43AB23PDT is a high-performance integrated circuit from Texas Instruments, designed to facilitate seamless data transfer between devices in a FireWire (IEEE 1394) network. This innovative product is engineered to support the demanding requirements of high-speed serial bus protocols, making it an ideal choice for a wide range of applications, including consumer electronics, computer peripherals, and multimedia systems.

Key Features

  • IEEE 1394-1995 Compliant: The TSB43AB23PDT adheres to the IEEE 1394-1995 standard and is compatible with the P1394a Supplement 4.0, ensuring reliable data transfer at 100, 200, or 400 Mbps.
  • Integrated PHY and Link Layers: The device incorporates both the physical layer (PHY) and the link layer, providing a complete solution for IEEE 1394 interface with minimal external components.
  • Data Strobe Encoding: Utilizes data strobe encoding techniques, which enhances signal integrity and provides robust data communication over cable lengths up to 4.5 meters.
  • Flexible Port Configuration: Features two cable ports and one internal port, offering versatility in connecting multiple devices in a daisy-chain or tree structure.

Applications

  • Desktop and Laptop Computers
  • Digital Video Camcorders and Cameras
  • External Storage Devices
  • Printers and Scanners
  • Home Entertainment Systems

Advanced Technical Specifications

The TSB43AB23PDT is built with advanced technical specifications that cater to the needs of modern high-speed digital interfaces. It operates on a 3.3V power supply while providing 5V tolerant I/Os, ensuring compatibility with a broad range of system designs. The device also supports hot-plugging and is equipped with internal power-down functionality to conserve energy when not in active use.

Quality and Reliability

As with all Texas Instruments products, the TSB43AB23PDT is manufactured with a commitment to quality and reliability. It undergoes rigorous testing and validation to meet the high standards expected by industry professionals and consumers alike. With Texas Instruments' reputation for excellence, users can trust the TSB43AB23PDT to deliver consistent performance and durability.

You May Also Be Interested in

NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1965 $50.3755
17+ $5.9049 $100.3833
27+ $5.7203 $154.4481
37+ $5.5358 $204.8246
47+ $5.3513 $251.5111
63+ $4.7977 $302.2551
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess