EN
  • EN
  • DE

TSB43DA42AZHC

Part No TSB43DA42AZHC
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC PHY/LINK LAYER CTRLR 196-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Protocol IEEE 1394
Purpose Link Layer Controller
Standards IEEE 1394-1995, 1394a-2000
Supply Voltage - Operating 1.5 V, 3.3 V
Temperature Range - Operating -20°C to 85°C
Case / Package 196-BGA MICROSTAR (15x15)
Win Source Part Number 122115-TSB43DA42AZHC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSB43DA42AZHC CAD Model

Description

The TSB43DA42AZHC is a premium interface integrated circuit (IC) from the reputable manufacturer Texas Instruments. Designed to facilitate high-speed data transfer and communication, this IC is an essential component for modern electronic applications requiring reliable connectivity solutions.

Key Features:

  • High-Speed Data Transfer: The TSB43DA42AZHC is engineered to support fast data transmission rates, making it ideal for applications that demand quick and efficient data handling.
  • Advanced Interface Technology: Utilizing cutting-edge interface technology, this IC ensures seamless communication between devices, enhancing overall system performance.
  • Low Power Consumption: Designed with energy efficiency in mind, the TSB43DA42AZHC operates with minimal power usage, contributing to the longevity of the device and reducing the overall environmental footprint.
  • Durable Construction: Texas Instruments is known for its commitment to quality, and the TSB43DA42AZHC is built to withstand the rigors of frequent use in various environments.
  • Compatibility: This IC is designed to be compatible with a wide range of devices and platforms, ensuring versatility and ease of integration into existing systems.

Applications:

The TSB43DA42AZHC from Texas Instruments is suitable for a diverse array of applications. Its high-speed data transfer capabilities make it a perfect choice for:

  • Consumer Electronics
  • Networking Equipment
  • Computer Peripherals
  • Industrial Control Systems
  • Automotive Infotainment Systems

Quality and Reliability:

With Texas Instruments' reputation for producing high-quality and reliable components, the TSB43DA42AZHC is a product you can trust. It meets stringent industry standards for performance and reliability, ensuring that it performs optimally in even the most demanding situations.

Technical Support and Documentation:

Customers who choose the TSB43DA42AZHC benefit from Texas Instruments' comprehensive technical support and extensive documentation. Detailed datasheets, application notes, and design resources are readily available to assist in the seamless integration and deployment of this IC in your projects.

You May Also Be Interested in

Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1622 $64.6488
8+ $13.2613 $106.0904
12+ $12.8469 $154.1628
17+ $12.4325 $211.3525
21+ $12.0181 $252.3801
28+ $10.7748 $301.6944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess