EN
  • EN
  • DE

TSM102AIPWR

Part No TSM102AIPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP REF 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Amplifier, Comparator, Reference IC Power Management 16-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name TSM102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-21199-2, 296-21199-1, -TSM102AIPWR-NDR, 296-21199-6, -296-21199-1-ND, -TSM102AIPWRG4-NDR, -TSM102AIPWRG4, TSM102AIPWRG4, -296-21199-1, TSM102AIPWRG4-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901323-TSM102AIPWR
Ultra Librarian 3D Model Ultra Librarian TSM102AIPWR CAD Model

Description

The TSM102AIPWR is a versatile integrated circuit (IC) from the renowned semiconductor manufacturer Texas Instruments (TI). This IC is designed to provide a dual operational amplifier, voltage reference, and voltage comparator in a single package, making it an ideal solution for a wide range of applications that require precise voltage monitoring and control.

Key Features

  • Dual Operational Amplifier: The TSM102AIPWR includes two independent op-amps with low offset voltage, which are perfect for analog signal conditioning, filtering, and amplification.
  • Voltage Reference: A precise 2.5V voltage reference is integrated into the IC, providing a stable reference voltage for ADCs, DACs, and other sensitive electronic components.
  • Voltage Comparator: The device also features a voltage comparator that can be used for threshold detection, enabling it to perform tasks such as overvoltage or undervoltage monitoring.
  • Low Power Consumption: Designed with power efficiency in mind, the TSM102AIPWR operates with low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • Wide Operating Voltage Range: The IC supports a wide range of supply voltages, accommodating various system requirements and simplifying power supply design.
  • Extended Temperature Range: The TSM102AIPWR is capable of operating over a wide temperature range, ensuring reliable performance in harsh environmental conditions.

Applications

The TSM102AIPWR is a highly versatile component that can be used in numerous electronic applications, including:

  • Battery chargers and management systems
  • Power supply control and monitoring
  • Automotive and industrial systems
  • Signal conditioning circuits
  • Analog-to-digital converter (ADC) systems

Package and Quality

The TSM102AIPWR is available in a TSSOP (Thin Shrink Small Outline Package) which offers a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed and manufactured to meet high standards, ensuring reliability and performance for critical applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess