EN
  • EN
  • DE

TUSB2046BIRHBTG4

Part No TUSB2046BIRHBTG4
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC 4-PORT HUB FOR USB 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 40mA
Temperature Range - Operating -40°C to 85°C
Case / Package 32-VQFN (5x5)
Win Source Part Number 1114866-TUSB2046BIRHBTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TUSB2046BIRHBTG4 CAD Model

Description

Product Overview

The TUSB2046BIRHBTG4 is a high-quality, 4-port USB hub from Texas Instruments designed to extend the capabilities of a single USB port on a host computer or other USB system. This integrated circuit provides an easy and efficient solution for adding more USB ports to a system, enabling the connection of additional peripherals such as keyboards, mice, printers, and external storage devices.

Key Features

  • USB Interface: The device supports USB 1.1 and is compatible with both low-speed (1.5 Mbps) and full-speed (12 Mbps) devices, ensuring broad compatibility with a wide range of USB peripherals.
  • Port Expansion: It significantly expands system USB capabilities by adding four additional ports, allowing users to connect more devices simultaneously.
  • Integrated Transceivers: Each of the four downstream ports has its own integrated USB transceiver, which helps to maintain signal integrity and reliable data transmission.
  • Overcurrent Protection: The TUSB2046BIRHBTG4 includes overcurrent protection for each downstream port, enhancing the safety and durability of both the hub and connected devices.
  • Oscillator Support: The device includes a 6 MHz internal oscillator, which reduces the need for external components and simplifies the overall design.
  • Power Management: Power management features include the ability to use either a self-powered mode or a bus-powered mode, giving designers flexibility in how they power the hub and connected devices.

Applications

Due to its versatile nature, the TUSB2046BIRHBTG4 is suitable for a variety of applications, including:

  • Desktop and laptop computers
  • Consumer electronics
  • Docking stations
  • Monitors with built-in USB hubs
  • Embedded systems requiring USB connectivity

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TUSB2046BIRHBTG4 is no exception. This product is manufactured to high standards, ensuring reliable performance and longevity in any application where it is deployed. Designers and engineers can trust this USB hub to deliver consistent, high-quality USB expansion capabilities.

You May Also Be Interested in

Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7834 $58.7004
11+ $9.1642 $100.8062
17+ $8.8546 $150.5282
25+ $8.2354 $205.8850
32+ $7.9258 $253.6256
40+ $7.6162 $304.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,350 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess