EN
  • EN
  • DE

TUSB3410VFG4

Part No TUSB3410VFG4
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers - Application Specific
Description IC CONV SERIAL-TO-USB 32-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Applications USB Serial Port Controller
Core Processor 8052
Program Memory Type ROM (10 kB)
Controller Series TUSB
Data RAM Size 18K x 8
Number of I/O 4
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 32-LQFP (7x7)
Win Source Part Number 213584-TUSB3410VFG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB3410VFG4 CAD Model

Description

Product Overview: TUSB3410VFG4 from Texas Instruments

The TUSB3410VFG4 is a versatile USB to serial port controller from the renowned semiconductor manufacturer, Texas Instruments. This integrated circuit provides a bridge between a USB port and an enhanced UART serial port, allowing for easy integration of USB connectivity into a wide range of applications. The device is particularly well-suited for upgrading legacy peripherals to USB, industrial controls, and point-of-sale equipment.

Key Features

  • USB Interface: The TUSB3410VFG4 complies with USB 2.0 Full-Speed (12 Mbps) and is backward compatible with USB 1.1. Its USB interface supports endpoints for control, bulk-in, bulk-out, and an interrupt function.
  • Enhanced UART: The enhanced UART supports baud rates up to 3 Mbps. It features a 256-byte FIFO, hardware and software flow control, and automatic RS-485 transmit/receive direction control.
  • GPIO: The device includes general-purpose input/output (GPIO) pins for additional flexibility and functionality within embedded systems.
  • On-Chip Memory: It comes with on-chip memory including 8 KB of RAM and ROM, which can be used for storing firmware and data.
  • Flexible Clocking: The TUSB3410VFG4 can be clocked from an external 6 MHz or 48 MHz crystal or oscillator.
  • Software Support: Texas Instruments provides comprehensive software support, including device drivers for Windows operating systems and a royalty-free USB-Serial driver for custom applications.

Applications

The TUSB3410VFG4's flexibility makes it a perfect choice for a variety of applications, including:

  • Upgrading RS-232 legacy devices to USB
  • Industrial control and automation systems
  • Point-of-sale terminals
  • Medical equipment
  • Instrumentation and measurement systems

Package and Quality

Offered in a 32-pin LQFP (VFG) package, the TUSB3410VFG4 is designed to meet the rigorous demands of industrial and commercial environments. Texas Instruments ensures high standards of quality and reliability, making the TUSB3410VFG4 a dependable choice for engineers and designers looking to incorporate USB functionality into their systems.

You May Also Be Interested in

Microchip Technology
DIGI-G5, W/O ENCRYPTION /
Lowest to $446.2687
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Microchip Technology
IC CTLR IO LPC MULT PORT 144BGA /
Lowest to $2.7600
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4021
Microchip Technology
IC MCU FLASH 4K TX 315MHZ 24SSOP /
Need more? Email Us
Microchip Technology
DESKTOP EMBEDDED CTRLR 128QFP /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC SECURITY CTRLR 16BIT M5.2 /
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.1684 $86.3368
3+ $35.4202 $106.2606
5+ $34.3133 $171.5665
7+ $33.2064 $232.4448
8+ $32.0996 $256.7968
11+ $28.7789 $316.5679
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,001 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess