EN
  • EN
  • DE

TUSB8041ARGCT

Part No TUSB8041ARGCT
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC USB HUB CONTROLLER 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Package 64-VFQFN Exposed Pad
Case / Package 64-VQFN (9x9)
Family Name TUSB8041
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TUSB8041ARGCT-ND, 296-47474-6, 296-47474-1, 296-47474-2
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937895-TUSB8041ARGCT
Ultra Librarian 3D Model Ultra Librarian TUSB8041ARGCT CAD Model

Description

The TUSB8041ARGCT from Texas Instruments is a state-of-the-art USB 3.0 hub controller that is designed to expand a single USB 3.0 port into four downstream ports, allowing multiple devices to be connected simultaneously. This high-performance device is ideal for applications that require fast data transfer speeds and reliable connectivity, such as multimedia devices, storage solutions, and high-speed data acquisition systems.

Key Features

  • USB 3.0 Compliance: The TUSB8041ARGCT is fully compliant with the SuperSpeed USB 3.0 specification, offering transfer rates of up to 5 Gbps, which is ten times faster than USB 2.0.
  • Backward Compatibility: This hub controller maintains backward compatibility with USB 2.0 and 1.1 devices, ensuring seamless integration with legacy peripherals.
  • Multi-Transaction Translators (MTT): Each downstream port has its own transaction translator, providing dedicated bandwidth for USB 2.0 data transfers and enhancing overall system performance.
  • Overcurrent Protection: Integrated overcurrent protection safeguards connected devices from potential power surges.
  • Configurable Ports: The TUSB8041ARGCT allows for individual port configuration, enabling a variety of power management and charging options.
  • GPIO Support: General Purpose Input/Output (GPIO) signals are available for custom functionality and enhanced system control.

Applications

With its robust feature set and high-speed capabilities, the TUSB8041ARGCT is well-suited for a broad range of applications, including:

  • Desktop and Laptop Computers
  • Docking Stations
  • Monitors with USB Hub Functionality
  • Home Entertainment Systems
  • Portable USB Hubs
  • Industrial Control Systems

Technical Specifications

The TUSB8041ARGCT is available in a 64-pin QFN package and is characterized for operation over the free-air temperature range of -40°C to 85°C. It requires a single 3.3V supply for operation and offers an I2C interface for configuration and status reporting.

You May Also Be Interested in

Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2583 $50.8081
17+ $5.9556 $101.2452
26+ $5.7695 $150.0070
36+ $5.5833 $200.9988
47+ $5.3972 $253.6684
62+ $4.8389 $300.0118
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess