EN
  • EN
  • DE

TVP5147M1IPFP

Part No TVP5147M1IPFP
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description NTSC/PAL/SECAM 2x10-Bit Digital Video Decoder With Macrovision Detection, YPbPr Inputs, and 5-Line Comb Felter | IC DIGITAL VIDEO DECODER 80HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Video Decoder
Applications LCD TV/Monitor
Supply Voltage , Analog 1.8V, 3.3V
Supply Voltage , Digital 1.8V, 3.3V
Mounting Style SMD
Manufacturer Package 80-TQFP Exposed Pad
Supplier Device Package 80-HTQFP (12x12)
Family Part Number TVP5147M1
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1275032-TVP5147M1IPFP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TVP5147M1IPFP CAD Model

Description

Product Overview: TVP5147M1IPFP by Texas Instruments

The TVP5147M1IPFP is a high-quality video decoder from the renowned semiconductor manufacturer Texas Instruments. This advanced decoder chip is designed to convert analog video signals into digital form, enabling seamless integration with modern digital video and multimedia applications.

Key Features

  • Multi-Format Support: The device supports a wide range of video formats, including NTSC, PAL, and SECAM. This feature ensures compatibility with video sources from different regions and standards.
  • High-Quality Video Decoding: With its 10-bit analog-to-digital conversion and 2D comb filter, the TVP5147M1IPFP delivers superior image quality, minimizing artifacts and providing clear and crisp video output.
  • Flexible Video Inputs: It offers multiple input channels, allowing it to handle S-Video and composite video signals, giving users the flexibility to work with various video sources.
  • Programmable Video Outputs: The decoder features programmable video output formats, which can be tailored to match the requirements of the connected digital video processor or display.

Applications

The TVP5147M1IPFP is ideal for a variety of applications where analog video signals need to be converted to digital format. These include:

  • Digital video recorders (DVRs)
  • Security and surveillance systems
  • Video conferencing equipment
  • Set-top boxes
  • Televisions and HDTVs

Technical Specifications

The device comes in a 80-TQFP (14x14) package and operates over an extended commercial temperature range. It requires a single 3.3V power supply for operation and features an I²C interface for programming and control.

Quality and Reliability

As with all Texas Instruments products, the TVP5147M1IPFP is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding applications. Whether you're developing a consumer electronics product or a professional video system, this video decoder is an excellent choice for a seamless analog to digital video conversion.

You May Also Be Interested in

Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Analog Devices Inc.
IC DAC VIDEO ENC NTSC 44-MQFP
Lowest to $0.8397
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $28.6363
Analog Devices Inc.
COLOR SIGNAL ENCODER
Lowest to $10.8420

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1006 $56.4024
9+ $11.5698 $104.1282
14+ $11.2082 $156.9148
19+ $10.8467 $206.0873
24+ $10.4851 $251.6424
32+ $9.4004 $300.8128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess