EN
  • EN
  • DE

TXB0101DRLR

Part No TXB0101DRLR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC 1BIT BIDIR V-LVL XLATR SOT563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.2V to 3.6V
Voltage - VCCB 1.65V to 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 100Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 6-SOT
Win Source Part Number 143825-TXB0101DRLR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TXB0101DRLR CAD Model

Description

Product Overview: Texas Instruments TXB0101DRLR

The Texas Instruments TXB0101DRLR is a versatile, high-performance bi-directional voltage-level translator designed for applications that require the seamless translation of signals between different voltage domains. This compact device is part of the TXB010x family and is specifically engineered to offer a reliable solution for voltage level translation in multi-voltage systems.

Key Features

  • Bi-Directional Translation: The TXB0101DRLR supports bi-directional voltage level translation without the need for a direction control signal, simplifying the design and reducing the overall component count.
  • Auto-Direction Sensing: The device automatically senses the direction of data flow and switches accordingly, providing ease of use and flexibility in various applications.
  • Wide Voltage Range: It operates over a broad voltage range of 1.65 V to 3.6 V on the A port and 2.3 V to 5.5 V on the B port, making it suitable for interfacing between low-voltage and higher-voltage circuits.
  • Low Power Consumption: With its low-power design, the TXB0101DRLR minimizes power dissipation, which is crucial for battery-operated devices.
  • High-Speed Operation: The device is capable of supporting high-speed signaling rates, ensuring fast data transfer between different voltage domains.
  • ESD Protection: The TXB0101DRLR is equipped with robust Electrostatic Discharge (ESD) protection circuits to safeguard against voltage spikes and transients.

Applications

The TXB0101DRLR is ideal for a wide array of applications, including but not limited to:

  • Mobile Phones
  • Media Players
  • Portable Gaming Devices
  • Notebooks, Ultrabooks, and Tablets
  • Data Communication Systems

Packaging and Quality

Encased in a small, lead-free, RoHS-compliant SOT-6 package, the TXB0101DRLR is designed for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and the TXB0101DRLR is no exception, undergoing rigorous testing to ensure performance and reliability.

With its combination of features, the TXB0101DRLR from Texas Instruments provides an efficient and robust solution for voltage level translation in various electronic systems, enabling seamless communication between devices operating at different voltage levels.

You May Also Be Interested in

Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
NXP / Nexperia
TXRX TRANSLATING DUAL 14-TSSOP
Lowest to $0.7134
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 8XQFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XQFN (1.6x1.6)
Lowest to $0.2317
Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4039 $50.4875
305+ $0.3315 $101.1075
470+ $0.3211 $150.9170
645+ $0.3107 $200.4015
835+ $0.3004 $250.8340
1,115+ $0.2693 $300.2695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess