EN
  • EN
  • DE

TXB0108RGY

Part No TXB0108RGY
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1301+
Reference case QFN-20
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 742851-TXB0108RGY
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TXB0108RGY CAD Model

Description

Product Overview: Texas Instruments TXB0108RGY

The Texas Instruments TXB0108RGY is a state-of-the-art, 8-bit bidirectional voltage-level translator designed for interconnection systems with two different voltage environments. This device is an essential component for modern electronics where interfacing between different voltage levels is necessary, especially in multi-voltage systems.

Key Features:

  • Voltage Range: The TXB0108RGY operates with two separate supply voltages, V<sub>CCA and V<sub>CCB, ranging from 1.2V to 3.6V on the A side and 1.65V to 5.5V on the B side. This wide range allows for compatibility with a variety of logic levels, making it versatile for numerous applications.
  • Auto-Direction Sensing: The device features automatic direction sensing, which simplifies the design process by eliminating the need for a direction control signal. This allows for seamless data transfer between high and low voltage domains.
  • Power-Off Protection: TXB0108RGY provides power-off protection on the I/O lines, ensuring no damaging current backflow when the device is powered down.
  • Edge-Rate Accelerators: Integrated edge-rate accelerators significantly improve the data transfer rate by enhancing signal integrity, which is critical for high-speed operation.
  • Low Standby Current: The low standby current feature contributes to power conservation, making it an ideal choice for battery-operated applications.

Applications:

The TXB0108RGY is suitable for a myriad of applications that require voltage translation, such as:

  • Mobile phones, tablets, and other portable devices
  • Computing devices like laptops and desktops
  • Networking equipment and servers
  • Consumer electronics including cameras and media players
  • Industrial and medical instrumentation

Package and Quality:

Encased in a compact RGY (VQFN-20) package, the TXB0108RGY from Texas Instruments is designed with the quality and reliability that is synonymous with TI's products. It is RoHS compliant and supports commercial-grade temperature ranges, making it a dependable choice for your voltage translation needs.

You May Also Be Interested in

Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3774 $50.9490
285+ $0.3535 $100.7475
440+ $0.3415 $150.2600
630+ $0.3177 $200.1510
820+ $0.3057 $250.6740
1,025+ $0.2938 $301.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,513 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess