EN
  • EN
  • DE

TXS0101DBVR

Part No TXS0101DBVR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC V-LEVEL TRANSL BI-DIR SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.65V to 3.6V
Voltage - VCCB 2.3V to 5.5V
Output Type Open Drain, Push-Pull
Data Rate 24Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 093179-TXS0101DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TXS0101DBVR CAD Model

Description

The TXS0101DBVR is a versatile and efficient bidirectional voltage-level translator from Texas Instruments, designed to bridge the gap between devices operating at different voltage levels. This particular component is part of the TXS0101 series, which is known for its ability to facilitate communication between incompatible I/Os, thus enabling seamless integration of peripherals with different voltage requirements.

Key Features

  • Bi-Directional Interface: The TXS0101DBVR allows for bidirectional voltage translation across its channels without the need for a direction control signal, simplifying the design and reducing the number of required GPIOs.
  • Auto-Direction Sensing: The device automatically senses the direction of data flow and adjusts accordingly, providing a truly plug-and-play experience.
  • Wide Voltage Range: It supports voltage levels ranging from 1.65V to 5.5V on the A port and 2.3V to 5.5V on the B port, making it highly adaptable to various system requirements.
  • Low Power Consumption: With its low standby current, the TXS0101DBVR is an energy-efficient solution suitable for battery-powered applications.
  • High-Speed Data Transfer: The device is capable of supporting up to 100 Mbps (megabits per second) data rates, providing fast and reliable data transfer between components.

Applications

The TXS0101DBVR is ideal for a wide range of applications, including but not limited to:

  • Mobile Devices
  • Computing Platforms
  • Consumer Electronics
  • Internet of Things (IoT) Devices
  • Data Communication Systems

Package and Quality

This device comes in a compact SOT-23 (DBV) package, which occupies minimal board space, making it suitable for space-constrained applications. It is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range. The TXS0101DBVR is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

With its robust design and comprehensive features, the TXS0101DBVR from Texas Instruments is an excellent choice for designers looking to interface different logic levels with ease and efficiency.

You May Also Be Interested in

Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.3802
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4286 $51.4320
285+ $0.3516 $100.2060
445+ $0.3407 $151.6115
610+ $0.3297 $201.1170
785+ $0.3187 $250.1795
1,055+ $0.2857 $301.4135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,480 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess