EN
  • EN
  • DE
  • IT

UC2835D

Part No UC2835D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description High Efficiency Regulator Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 3.75mA
Voltage - Input 5.2 V ~ 35 V
Operating Temperature Range -25°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1275738-UC2835D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UC2835D
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC2835D CAD Model

Description

The UC2835D is a high-performance integrated circuit manufactured by Texas Instruments, renowned for its robust design and reliable operation. This product is part of the UC28xx series, which is a family of high-speed switching controllers that are widely used in power management applications. The UC2835D is particularly well-suited for switch-mode power supplies, offering efficient and stable control for a variety of systems.

Key Features

  • High-Frequency Operation: The UC2835D operates at a high frequency, enabling smaller-sized components in the design of power supplies. This results in more compact and lightweight systems.
  • Advanced Control Methodologies: It incorporates advanced control algorithms that enhance the performance of power supplies, ensuring precise voltage regulation and improved power efficiency.
  • Protection Features: The device includes various protection features such as over-current protection, thermal shutdown, and under-voltage lockout, safeguarding the system against potential damage from abnormal operating conditions.

Applications

The UC2835D is versatile and can be used in a wide range of applications. Some of the common applications include:

  • DC to DC Converters
  • AC to DC Power Supplies
  • Uninterruptible Power Supplies (UPS)
  • Power Over Ethernet (PoE) Systems

Technical Specifications

The UC2835D is available in a SOIC-8 package, making it easy to integrate into various circuit designs. It has a wide input voltage range and is designed to work efficiently across a broad spectrum of temperatures, ensuring reliable performance in diverse environments.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the UC2835D is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability.

Support and Resources

For engineers and designers, Texas Instruments provides extensive technical support and resources for the UC2835D, including datasheets, reference designs, and application notes to facilitate the integration of this IC into their projects.

You May Also Be Interested in

ON Semiconductor
SWITCHING REGULATOR/CONTROLLER, / Linear Regulator Controller IC Output
Lowest to $0.1837
Fairchild/ON Semiconductor
SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $1.6892
Fairchild/ON Semiconductor
FIXED/ADJUSTABLE POSITIVE LDO / Linear Regulator Controller IC Output
Need more? Email Us
ON Semiconductor
5V VOLTAGE REGULATOR WITH RESET / Linear Regulator Controller IC Output
Lowest to $4.8341
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Linear Regulator Controller IC Output
Lowest to $1.8085
Micrel
HIGH-PERFORMANCE DUAL 150 MILLAM / Linear Regulator Controller IC Output
Lowest to $0.8568
SANYO Semiconductor (U.S.A) Corporation
STEP DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $0.9417
NXP / Nexperia
SWITCHING REGULATOR/CONTROLLER, / Linear Regulator Controller IC Output
Lowest to $1.4623
ON Semiconductor
STEP-DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $0.5986

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7544 $59.0176
10+ $12.1063 $121.0630
15+ $11.7280 $175.9200
20+ $11.3496 $226.9920
26+ $10.9713 $285.2538
35+ $9.8363 $344.2705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess