EN
  • EN
  • DE

UC2842AQD8

Part No UC2842AQD8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description CURRENT-MODE PWM CONTROLLER | IC CURR MODE PWM CONTROLLR 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up
Topology Boost
Output Phases 1
Supply Voltage 10V ~ 30V
Switching Frequency Up to 500kHz
Duty Cycle (Maximum) 96%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number UC2842AQ
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1275751-UC2842AQD8
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2842AQD8 CAD Model

Description

The UC2842AQD8 is a high-performance, fixed-frequency current-mode PWM controller from Texas Instruments. This integrated circuit is designed to facilitate the development of power supplies and DC-DC converters across a wide range of applications. With its robust feature set and efficient design, the UC2842AQD8 is an ideal choice for engineers looking to implement reliable and cost-effective power solutions.

Key Features

  • Operating Frequency: The device operates at a fixed frequency of 500 kHz, which allows for smaller-sized components, reduced output ripple, and improved transient response.
  • Current-Mode Control: The current-mode architecture provides superior bandwidth and transient response, as well as inherent protection against short circuits.
  • High Current Totem-Pole Output: Capable of driving a 1A peak current, the totem-pole output is suitable for driving power MOSFETs and IGBTs directly.
  • Wide Input Voltage Range: The UC2842AQD8 supports a broad input voltage range, accommodating various supply voltages for versatile application use.
  • Automatic Feed-Forward Compensation: This feature helps in maintaining stability over a wide range of input voltages and output load conditions.
  • Trimmed Oscillator Discharge Current: Ensures consistent and accurate duty cycle control over the full range of temperature and process variations.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Supply Control
  • Offline and Isolated Flyback Converters
  • Forward Converters

Package and Quality

The UC2842AQD8 comes in a compact 8-pin SOIC package, making it easy to integrate into a variety of PCB layouts. Texas Instruments is known for its commitment to quality, and this product is no exception. It is subjected to rigorous testing and quality control measures to ensure high reliability and performance in mission-critical applications.

Conclusion

For designers and engineers in need of a dependable PWM controller, the UC2842AQD8 from Texas Instruments offers a blend of performance, flexibility, and ease of use. Its current-mode operation, high-frequency capability, and comprehensive set of features make it a versatile component for power management tasks in a multitude of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9486 $52.1730
130+ $0.7784 $101.1920
200+ $0.7541 $150.8200
275+ $0.7297 $200.6675
355+ $0.7054 $250.4170
475+ $0.6324 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,200 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess