EN
  • EN
  • DE

LM9073SX

Part No LM9073SX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.7A/0.1A TO263-11 / LDO Regulator Pos 5V5V 0.7A/0.1A 12-Pin(11+Tab) TO-263 T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 27V
Output Voltage 5V
Voltage Dropout (Maximum) 1V @ 700mA
Output Current 700mA, 100mA
Operating Supply Current 100μA ~ 10mA
PSRR 40dB (20kHz)
Control Features Enable, Watchdog (RSTO)
Protection Features Over Temperature, Over Voltage, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-12 (11 Leads + Tab)
Manufacturer Package TO-263-11
Win Source Part Number 779394-LM9073SX
Popularity Medium
Supply and Demand Status Limited
Family Name LM9073
Introduction Date April 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM9073SX CAD Model

Description

The LM9073SX from Texas Instruments is a high-performance, adjustable voltage regulator designed to cater to a wide range of applications. This regulator is part of TI's esteemed family of power management integrated circuits, known for their reliability and efficiency.

Key Features

  • Output Voltage Range: The LM9073SX offers an adjustable output voltage range, allowing for flexible use in various electronic circuits.
  • High Efficiency: With its advanced design, this voltage regulator operates with high efficiency, minimizing power loss and heat generation.
  • Thermal Protection: The device includes built-in thermal shutdown protection, ensuring that it operates within safe temperature ranges.
  • Short Circuit Protection: The LM9073SX is equipped with short circuit protection to safeguard the regulator and the connected load from damage due to overcurrent conditions.
  • Low Dropout Voltage: The low dropout voltage feature allows the regulator to continue delivering a regulated output even when the input-to-output voltage differential is minimal, making it ideal for battery-operated applications.

Applications

The versatility of the LM9073SX makes it suitable for a variety of applications, including:

  • Power supplies for digital systems
  • Battery-powered equipment
  • Linear power regulators for embedded systems
  • Post-regulation for switching supplies

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM9073SX is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected from TI products. With its robust design and Texas Instruments' reputation, the LM9073SX is a reliable choice for your power regulation needs.

Ordering Information

The LM9073SX is available for order in various quantities and packaging options, catering to both small-scale projects and large-volume production needs. For detailed ordering and pricing information, customers are encouraged to visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess