EN
  • EN
  • DE

UC2875DWP81156

Part No UC2875DWP81156
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1101992-UC2875DWP81156
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC2875DWP81156 CAD Model

Description

The UC2875DWP81156 is a high-performance integrated circuit from Texas Instruments, designed to provide efficient and reliable control for power management applications. This advanced component is part of the UC2875 series, known for its phase-shifted PWM controllers that are engineered to deliver precise power regulation and to enhance the performance of switching power supplies.

Key Features

  • Phase-Shifted Control: The UC2875DWP81156 utilizes phase-shifted pulse-width modulation (PWM) which allows for zero voltage switching (ZVS) and reduced electromagnetic interference (EMI), leading to improved efficiency and lower power dissipation.
  • Wide Operating Range: This device is capable of handling a broad range of input voltages, making it versatile for various power supply configurations and ensuring stable operation under diverse conditions.
  • High-Frequency Operation: It supports high-frequency switching which results in smaller passive components, reduced size, and weight of the power supply design.
  • Integrated Functions: The UC2875DWP81156 includes features such as soft-start, under-voltage lockout, and over-current protection, which contribute to the safety and reliability of the overall system.
  • Programmable Outputs: It offers programmable outputs that enable designers to customize their power supply designs according to specific application requirements.

Applications

The UC2875DWP81156 is suitable for a wide array of applications, particularly those requiring efficient power management and compact design. It is commonly used in:

  • Telecommunications equipment
  • Industrial power systems
  • Data center power supplies
  • High-density power applications

Quality and Reliability

As with all Texas Instruments products, the UC2875DWP81156 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets TI's stringent requirements for performance, durability, and reliability. This ensures that customers can trust this component to perform consistently in critical and demanding applications.

Conclusion

The UC2875DWP81156 from Texas Instruments represents a blend of advanced technology and reliability. Its phase-shifted PWM control, high-frequency operation, and integrated safety features make it an ideal choice for designers looking to create efficient, compact, and robust power supply systems.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess