EN
  • EN
  • DE

UC382TDTR-ADJ

Part No UC382TDTR-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.2V/ADJ 3A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 7.5V
Nominal Output Voltage (Min/Fixed) 1.2V (1.2V)
Maximum Output Voltage 6V
Dropout Voltage-Max 2.1V @ 3A
Output Current 3A
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating 0°C to 100°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 1.2V, 1.2 V to 6 V
Voltage - Dropout (Typical) 0.35V @ 3A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 139200-UC382TDTR-ADJ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC382TDTR-ADJ CAD Model

Description

The UC382TDTR-ADJ is a versatile, adjustable linear voltage regulator developed by Texas Instruments, a leader in semiconductor design and manufacturing. This device is part of the UC382T series and is designed to cater to a broad range of power management applications. It offers a flexible solution for custom voltage regulation, ensuring that various devices receive the precise voltage needed for optimal operation.

Key Features

  • Adjustable Output Voltage: This regulator allows for an adjustable output voltage that can be set with two external resistors. This feature provides the flexibility needed to tailor the output to a specific application, making it highly versatile for various design requirements.
  • High Precision: The UC382TDTR-ADJ delivers high precision voltage regulation, which is critical for sensitive electronic components, ensuring reliability and consistent performance.
  • Low Dropout: The low dropout (LDO) feature of this regulator means it can maintain regulation with a minimal difference between the input and output voltages. This is particularly important for battery-operated devices where maximizing efficiency is crucial.
  • Thermal and Overcurrent Protection: The built-in thermal and overcurrent protection safeguards the device and the application it powers from potential damage due to excessive heat or current, enhancing system reliability and safety.
  • Wide Operating Temperature Range: The UC382TDTR-ADJ is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications that experience varying environmental conditions.

Applications

With its adjustable output and robust protection features, the UC382TDTR-ADJ is ideal for a multitude of applications, including but not limited to:

  • Power supplies for analog circuits
  • Post-regulation for switching supplies
  • Battery-powered equipment
  • Microprocessor supply regulation

In summary, the UC382TDTR-ADJ from Texas Instruments is a highly reliable and efficient solution for adjustable voltage regulation, suitable for a wide range of applications that demand precision, flexibility, and durability.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2860 $51.0020
17+ $5.9783 $101.6311
26+ $5.7915 $150.5790
36+ $5.6047 $201.7692
47+ $5.4178 $254.6366
62+ $4.8574 $301.1588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess