EN
  • EN
  • DE

UC3863N

Part No UC3863N
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 16DIP / Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Texas Instruments
Packaging Tube
Product Status Obsolete
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Voltage - Supply (Vcc/Vdd) 7V ~ 22V
Frequency - Switching 50kHz ~ 500kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Soft Start
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number UC386
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number UC3863NG4-ND,-UC3863NG4,296-11320-5,-UC3863NG4-NDR,-296-11320-5,-296-11320-5-ND,-296-11320-5-NDR,2156-UC3863N-TI,296-11320-5-NDR,UC3863NG4,TEXTISUC3863N,-UC3863N-NDR
Standard Package 25
Win Source Part Number 1317728-UC3863N
Ultra Librarian 3D Model Ultra Librarian UC3863N CAD Model

Description

The UC3863N is a state-of-the-art integrated circuit from Texas Instruments, designed for optimal performance in power management applications. This robust component is part of the UCx863 family of Resonant-Mode Controller ICs, which are specifically engineered to deliver high-efficiency and reliable solutions for switch-mode power supplies.

Key Features

  • Resonant Switching Controller: The UC3863N facilitates resonant mode switching, which allows for zero-voltage switching (ZVS) or zero-current switching (ZCS), reducing switching losses and improving overall efficiency.
  • Versatile Operating Modes: It supports various modes of operation including frequency modulation (FM) and amplitude modulation (AM), providing flexibility in addressing different power supply requirements.
  • Programmable Frequency Range: The operating frequency is programmable, which enables optimization for specific applications, leading to enhanced performance and reduced electromagnetic interference (EMI).
  • Protection Features: The UC3863N is equipped with an array of protection features including over-current protection, under-voltage lockout (UVLO), and thermal shutdown, ensuring safe operation under a variety of conditions.

Applications

The UC3863N is ideal for use in a wide range of applications where efficient power conversion is essential. These include:

  • Telecommunications Equipment
  • Industrial Power Systems
  • Uninterruptible Power Supplies (UPS)
  • High-Density Power Converters

Technical Specifications

With its advanced features, the UC3863N is designed to support complex power management tasks. Some of its technical specifications include:

  • Supply Voltage Range: 10V to 20V
  • Output Drive Capability: 200mA
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: 16-Pin Plastic DIP

In conclusion, the UC3863N from Texas Instruments is a highly versatile and efficient solution for advanced power management applications. Its combination of resonant-mode operation, programmable features, and robust protection mechanisms makes it a top choice for engineers looking to enhance the performance and reliability of their power supply designs.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess