EN
  • EN
  • DE

UCC12040DVER

Part No UCC12040DVER
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description DC DC CONVERTER 3.3V 5V 500MW  /  Isolated Module DC DC Converter 1 Output 3.3V, 5V 140mA, 100mA 4.5V - 5.5V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Package Tape & Reel
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 3.3V, 5V
Current - Output (Max) 140mA, 100mA
Power (Watts) 500 mW
Voltage - Isolation 3 kV
Applications ITE (Commercial), Laboratory, Medical
Temperature Range - Operating -40°C ~ 125°C (With Derating)
Efficiency 60%
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Dimension 0.41" L x 0.30" W x 0.10" H (10.3mm x 7.5mm x 2.7mm)
Supplier Device Package 16-SOIC
Control Features Enable, Active High
Approval Agency CQC, TUV, UL, VDE
Base Product Number UCC12040
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-UCC12040DVERCT,296-UCC12040DVERTR,296-UCC12040DVERDKR
Standard Package 2,000
Win Source Part Number 985470-UCC12040DVER
Ultra Librarian 3D Model Ultra Librarian UCC12040DVER CAD Model

Description

Product Overview: UCC12040DVER from Texas Instruments

The UCC12040DVER is a state-of-the-art isolated DC-DC converter developed by Texas Instruments, designed to provide excellent power isolation and efficiency. This product is part of TI's UCC series of isolated DC-DC converters and is specifically engineered to meet the rigorous demands of industrial, medical, and telecommunications applications where electrical isolation is a critical requirement.

The UCC12040DVER offers a fixed 5V output voltage and is capable of delivering up to 0.5A of output current, making it suitable for a wide range of low-power applications. Its input voltage range is from 4.5V to 5.5V, which allows for flexible integration into various system designs. The device utilizes TI's proprietary integrated transformer technology to achieve an isolation voltage of 3kV RMS, providing a high degree of protection against voltage transients and surges.

This converter features a compact design, coming in a small surface-mount package that is ideal for space-constrained applications. The UCC12040DVER's high efficiency and low quiescent current help to minimize power loss and extend the life of end products. Additionally, it includes safety features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under various conditions.

The UCC12040DVER is also characterized by its easy implementation, requiring minimal external components, which simplifies the design process and accelerates time to market. It is designed to work over a wide temperature range, making it suitable for harsh environments.

In summary, the Texas Instruments UCC12040DVER isolated DC-DC converter is a high-performance, reliable solution for applications requiring electrical isolation. Its combination of efficiency, compact size, and robust safety features make it an excellent choice for designers looking to enhance their power management systems.

For detailed specifications, application notes, and support documentation, please refer to the Texas Instruments official website or contact their support team for personalized assistance.

You May Also Be Interested in

Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
NXP / Nexperia
PF1510
Lowest to $4.5143
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess