EN
  • EN
  • DE

UCC27200ADRCR

Part No UCC27200ADRCR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 9VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 8V ~ 17V
Logic Voltage - VIL, VIH 3V, 8V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 120 V
Rise / Fall Time (Typ) 8ns, 7ns
Temperature Range - Operating -40°C ~ 140°C (TJ)
Mounting Type Surface Mount
Package / Case 10-VFDFN Exposed Pad, 9 Leads
Supplier Device Package 9-VSON (3x3)
Base Product Number UCC27200
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 901704-UCC27200ADRCR
Ultra Librarian 3D Model Ultra Librarian UCC27200ADRCR CAD Model

Description

Product Overview: Texas Instruments UCC27200ADRCR

The UCC27200ADRCR is a high-performance, half-bridge gate driver from Texas Instruments designed for DC to DC converters and other power supply applications. This advanced driver IC is capable of driving N-channel power MOSFETs and IGBTs with optimal efficiency and precision. The device is housed in a compact 8-pin SON package, making it suitable for space-constrained applications.

With a robust peak output current of 4A for both the high-side and low-side drivers, the UCC27200ADRCR ensures powerful and reliable switching performance. The driver IC is engineered to operate at a wide supply voltage range from 10V to 20V, providing flexibility for various system designs. It also features a bootstrap diode for high-side gate drive, which minimizes external component count and simplifies the circuit layout.

The UCC27200ADRCR incorporates several protection features to enhance system reliability. These include under-voltage lockout (UVLO) for both the high-side and low-side to ensure the gates are not partially turned on during low supply conditions, and over-temperature shutdown to protect the device in extreme conditions. Additionally, its 3.3V and 5V compatible inputs with hysteresis allow for direct interfacing with microcontrollers or DSPs without the need for additional level shifting.

One of the key advantages of this gate driver is its ability to handle high-voltage applications up to 120V, making it an excellent choice for automotive, industrial, and telecommunications power systems. The UCC27200ADRCR also boasts a fast propagation delay and matched delay times, which are critical for high-frequency operation and ensure synchronized switching to reduce dead-time and minimize power loss.

In summary, the Texas Instruments UCC27200ADRCR is a versatile and robust half-bridge gate driver that offers high current capability, wide voltage range, and integrated protection features. It is an ideal component for engineers looking to design efficient and reliable power conversion systems.

Note: For detailed specifications and application guidelines, refer to the Texas Instruments UCC27200ADRCR datasheet and user manuals before integrating this device into your design.

You May Also Be Interested in

Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess