EN
  • EN
  • DE

SST39LF200A-45-4C-EKE-T

Part No SST39LF200A-45-4C-EKE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 2MBIT PARALLEL 48TSOP  /  FLASH Memory IC 2Mb (128K x 16) Parallel 45 ns 48-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (128K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 45 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Base Product Number SST39LF200A
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254295-SST39LF200A-45-4C-EKE-T
Ultra Librarian 3D Model Ultra Librarian SST39LF200A-45-4C-EKE-T CAD Model

Description

The SST39LF200A-45-4C-EKE-T is a high-performance CMOS Multi-Purpose Flash (MPF) manufactured by Microchip Technology. This device offers a reliable and flexible storage solution for a wide range of applications, including embedded systems, computing, telecommunications, and industrial control systems.

Key Features:

  • Memory Size: The SST39LF200A comes with a 2 Megabit (256K x 8) memory array, providing ample space for firmware storage, parameter settings, or boot code.
  • Speed: It boasts a fast read and write operation with an access time of 45 ns, ensuring quick data retrieval and efficient performance in time-sensitive applications.
  • Operating Voltage: This device operates within a voltage range of 2.7V to 3.6V, making it suitable for low-power applications and compatible with various logic levels.
  • Package: The SST39LF200A is available in a 32-lead TSOP (Thin Small Outline Package), denoted by the package code 'EKE-T', offering a compact footprint for space-constrained applications.
  • Temperature Range: Engineered for robustness, it can operate over an extended temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Endurance: It features high endurance with at least 100,000 erase and program cycles, guaranteeing a long operational lifespan for the device.
  • Sector-Erase Capability: The Flash memory is organized into uniform 4 KByte sectors for flexible data management and efficient memory usage.
  • Software and Hardware Write Protection: Includes options to protect against inadvertent writes, such as software command set for write protection and a hardware write-protect pin.

Applications:

The SST39LF200A-45-4C-EKE-T is designed to meet the needs of a diverse array of applications. It is particularly well-suited for use in:

  • Embedded systems requiring a non-volatile memory solution.
  • Consumer electronics where firmware updates are necessary.
  • Industrial control systems that demand reliable data storage under varying conditions.
  • Telecommunication infrastructure where speed and reliability are crucial.
  • Automotive electronics that require a wide temperature range and high endurance.

This versatile Flash memory chip from Microchip Technology is an excellent choice for designers looking for a robust, reliable, and flexible non-volatile memory solution.

You May Also Be Interested in

Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess