EN
  • EN
  • DE

UCC27201ADRCT

Part No UCC27201ADRCT
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC DVR HIGH/LOW SIDE 3A 9SON / Driver 3A 2-OUT High and Low Side Full Brdg/Half Brdg Non-Inv 9-Pin SON T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 8 V ~ 17 V
Logic Voltage - VIL, VIH 0.8V, 2.5V
Current - Peak Output (Source, Sink) 3A, 3A
High Side Voltage - Max (Bootstrap) 120V
Rise / Fall Time (Typ) 8ns, 7ns
Operating Temperature Range -40°C ~ 140°C (TJ)
Mounting SMD
Package 10-VFDFN Exposed Pad (9 Leads)
Manufacturer Package 9-VSON (3x3)
Win Source Part Number 798687-UCC27201ADRCT
Popularity Medium
Supply and Demand Status Limited
Family Name UCC27201A
Introduction Date July 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC27201ADRCT CAD Model

Description

Introducing the UCC27201ADRCT from Texas Instruments

The UCC27201ADRCT is a state-of-the-art high-side and low-side driver IC designed by Texas Instruments, renowned for their innovative and reliable semiconductor products. This driver IC is specifically engineered to deliver high-performance and efficiency for a wide range of power management applications.

Key Features

  • High Current Capability: The UCC27201ADRCT is capable of sourcing up to 3A and sinking up to 4A, making it suitable for driving large power transistors and handling high-power applications with ease.
  • High-Voltage Operation: With an absolute maximum voltage rating of 120V, this driver can easily handle the demands of high-voltage power supplies, motor drives, and other challenging environments.
  • Advanced Bootstrap Feature: The integrated bootstrap diode simplifies the circuit design and enhances the reliability of the driver by providing efficient charge pump for the high-side gate drive.
  • Dual Output Drive Stages: The UCC27201ADRCT features independent high-side and low-side output drive stages, allowing for flexible and precise control over the switching characteristics of the connected MOSFETs or IGBTs.
  • Robust Protection: The device includes under-voltage lockout (UVLO) protection for both the high-side and low-side drivers, ensuring that the power switches operate only when sufficient gate voltage is present.

Applications

The UCC27201ADRCT is a versatile driver IC that can be used in a variety of applications, including:

  • DC to DC converters
  • Synchronous buck converters
  • Active clamp forward converters
  • Full-bridge converters
  • Half-bridge converters
  • Push-pull converters

Package and Reliability

The device comes in a compact VSON-8 package, which is ideal for space-constrained applications. Its thermally enhanced package design ensures efficient heat dissipation, contributing to the overall reliability and longevity of the product.

Conclusion

With its robust features and flexible application range, the UCC27201ADRCT from Texas Instruments is an excellent choice for engineers and designers looking to enhance the performance and efficiency of their power management systems. Its high current capability, high-voltage operation, and advanced protection features make it a powerful component in any power electronic design.

You May Also Be Interested in

ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
Infineon Technologies
4.5V~20V 8A 4A SOT-23-5 Gate Drivers RoHS
Lowest to $0.4657
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4174 $53.0088
28+ $3.6245 $101.4860
43+ $3.5113 $150.9859
59+ $3.3980 $200.4820
77+ $3.2847 $252.9219
102+ $2.9449 $300.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess