EN
  • EN
  • DE

UCC27611DRVT

Part No UCC27611DRVT
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration High-Side or Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4 V to 18 V
Logic Voltage - VIL, VIH 1.3V, 1.85V
Current - Peak Output (Source, Sink) 4A, 6A
Input Type Inverting, Non-Inverting
Rise and Fall Time 5ns, 5ns
Temperature Range - Operating -40°C to 140°C (TJ)
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 1115728-UCC27611DRVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC27611DRVT CAD Model

Description

Overview of Texas Instruments UCC27611DRVT

The UCC27611DRVT by Texas Instruments is a robust gate driver IC designed to enhance the efficiency and reliability of switch-mode power supplies. This high-speed driver is specifically engineered to drive power MOSFETs and IGBTs with precision and strength. Its compact form factor, a 6-pin SON package, makes it an ideal choice for space-constrained applications without compromising performance.

Key Features

  • High Peak Drive Strength: The UCC27611DRVT offers a high peak source and sink current capability of 4A and 4A respectively, ensuring rapid charging and discharging of the gate capacitance for fast switching times.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 4.5V to 18V, accommodating various application needs and ensuring compatibility with a broad range of power stages.
  • Low Propagation Delay: The device boasts a low propagation delay, typically 13ns, which minimizes the transition time and reduces switching losses in power converters.
  • Robust Output Drive: The UCC27611DRVT is capable of driving capacitive loads with excellent robustness, enhancing the overall reliability of the system.
  • Negative Voltage Handling: This gate driver can tolerate negative transient voltage, which helps to prevent false triggering and ensures stable operation under harsh conditions.

Applications

  • Switch-mode power supplies (SMPS)
  • DC-to-DC converters
  • Inverters for motor control
  • Class-D audio amplifiers
  • Power factor correction (PFC) circuits

Product Benefits

The UCC27611DRVT is designed to deliver high performance in power management applications. Its high drive strength enables efficient switching of power devices, reducing energy losses and improving the power density of the system. The device's low propagation delay enhances the response time, further increasing the efficiency of the power stage. With its ability to handle negative voltage transients, the UCC27611DRVT provides reliable operation even under adverse conditions, making it a go-to solution for designers looking to create robust and efficient power electronic systems.

Overall, the UCC27611DRVT from Texas Instruments stands out as a high-performance gate driver, offering a compelling blend of power, precision, and reliability for a wide range of power conversion applications.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8593 $55.7790
70+ $1.5256 $106.7920
105+ $1.4779 $155.1795
140+ $1.4302 $200.2280
185+ $1.3826 $255.7810
245+ $1.2395 $303.6775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess