EN
  • EN
  • DE

UCC28070EVM

Part No UCC28070EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR UCC28070
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Active
Main Purpose Power Management, Power Factor Correction
Embedded No
Utilized IC / Part UCC28070
Primary Attributes 300W, 390V, 770mA Output, 85~265VAC Input
Secondary Attributes Continuous Current Mode
Supplied Contents Board(s)
Win Source Part Number UCC28070EVM-386124
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28070EVM CAD Model

Description

The UCC28070EVM is an evaluation module designed to demonstrate the capabilities of the UCC28070, a robust PWM controller from Texas Instruments. This innovative controller is specifically engineered for power factor correction (PFC) applications, providing a flexible and efficient solution for achieving low total harmonic distortion and high power factor in AC-DC power conversion.

Key Features of the UCC28070EVM:

  • Advanced Control: The UCC28070 incorporates advanced control features such as phase management and non-linear gain, which result in reduced ripple and improved efficiency.
  • Dual-Phase Operation: The evaluation module showcases the dual interleaved phase operation of the UCC28070, which significantly reduces input and output ripple, leading to minimized electromagnetic interference (EMI) and smaller passive component sizes.
  • Universal Input Voltage: Designed to handle a wide input voltage range, the UCC28070EVM is suitable for global applications, accommodating various grid standards without the need for adjustments.
  • Comprehensive Protection Features: The module includes over-voltage, under-voltage, over-current, and over-temperature protections, ensuring the longevity and reliability of the system under test conditions.
  • Easy-to-Use Interface: With accessible test points and onboard indicators, the UCC28070EVM simplifies the process of monitoring performance parameters, making it a user-friendly tool for designers and engineers.

Applications:

The UCC28070EVM is ideal for testing and evaluating PFC circuits in a variety of applications, including:

  • AC-DC power supplies
  • Industrial power systems
  • Telecommunications equipment
  • Server and network power management
  • Consumer electronics

Why Choose the UCC28070EVM?

For engineers looking to enhance the performance of their PFC designs, the UCC28070EVM from Texas Instruments offers an exceptional platform for experimentation and optimization. Its integration of advanced features with real-world testing capabilities makes it an indispensable tool for developing energy-efficient, high-performance power systems.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess