EN
  • EN
  • DE

UCC2808D

Part No UCC2808D
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR ISO PWM CM 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Push-Pull
Voltage - Start Up 12.5V
Supply Voltage - Operating 8.3 V to 14 V
Duty Cycle 50%
Frequency - Switching 1MHz
Control Features Frequency Control
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 398261-UCC2808D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2808D CAD Model

Description

Overview of Texas Instruments UCC2808D

The UCC2808D is a robust and efficient low-power pulse-width modulator (PWM) controller from Texas Instruments, designed for a wide variety of power supply applications. This advanced integrated circuit is part of the UCC2808 series and is specifically engineered to facilitate the development of compact and reliable power supplies with minimal external components.

Key Features

  • Dual Output Drive Stages: The UCC2808D features dual non-overlapping outputs that can directly drive power MOSFETs, ensuring efficient power conversion with reduced cross-conduction losses.
  • Wide Supply Voltage Range: This device operates over a supply voltage range of 4.5V to 15V, making it versatile for various applications and compatible with different system voltages.
  • Programmable Switching Frequency: Users can set the switching frequency anywhere from 10kHz to 1MHz, providing flexibility in optimizing the power supply design for efficiency or component size.
  • Low Startup and Operating Current: The UCC2808D is optimized for low power consumption, with a startup current of typically 0.5µA and an operating current of typically 2.5mA, which enhances the overall efficiency of the power supply.
  • Under-Voltage Lockout (UVLO): Both the startup and operating UVLO thresholds are programmed accurately to ensure reliable operation of the power supply.

Applications

The versatility of the UCC2808D makes it suitable for a broad range of applications, including:

  • Off-line power supplies
  • DC-DC converters
  • Telecommunication equipment
  • Portable electronics
  • Industrial and medical equipment

Package and Availability

The Texas Instruments UCC2808D is available in an 8-pin SOIC package, which is suitable for surface mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). The device's compact form factor, coupled with its advanced features, makes it an excellent choice for space-constrained applications requiring efficient power management.

For designers and engineers looking to incorporate a reliable PWM controller into their power supply designs, the UCC2808D provides a balance of performance, flexibility, and ease of use. With Texas Instruments' reputation for quality and support, this device is a dependable choice for a wide array of power conversion challenges.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP / Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP
Lowest to $1.1642
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Lowest to $0.8046
ON Semiconductor
IC OFFLINE SWITCH
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 132kHz 16-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $4.3657
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 132kHz SMD-8C
Lowest to $2.3459
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $3.0036

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.6614 $71.3228
4+ $29.2607 $117.0428
6+ $28.3463 $170.0778
8+ $27.4319 $219.4552
10+ $26.5175 $265.1750
13+ $23.7743 $309.0659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess