The UCC28220DR is a sophisticated Pulse Width Modulation (PWM) controller designed by Texas Instruments, engineered to cater to a wide array of power supply applications. This versatile component is an integral part of creating efficient, reliable, and compact power solutions, making it a popular choice among engineers and designers in the industry.
Key Features
- Advanced Control: The UCC28220DR employs a dual-output drive stage that is capable of providing synchronous rectification control, which greatly enhances efficiency, especially in low-voltage applications.
- Flexibility: With its wide input voltage range, the device offers great flexibility in design, allowing it to be used in various applications including isolated and non-isolated power supplies.
- Energy Efficient: Its innovative design focuses on energy efficiency, which not only helps reduce operational costs but also supports the development of green energy compliant products.
- Protection Features: The UCC28220DR is equipped with a comprehensive set of protection features such as over-voltage, under-voltage lockout, and over-temperature shutdown, ensuring the longevity and reliability of the end product.
Applications
The UCC28220DR is suitable for a diverse range of applications. It is commonly used in:
- DC to DC converters
- Offline power supplies
- Telecommunication equipment
- Industrial power systems
- Server and network power supplies
Technical Specifications
As a high-performance component, the UCC28220DR boasts the following technical specifications:
- Switching Frequency: Up to 1MHz
- Drive Capability: Capable of driving N-channel MOSFETs
- Temperature Range: -40°C to 105°C operational range
- Package: Supplied in a slim SOIC-14 package for ease of integration into PCB designs
- Quality: Manufactured to meet the highest industry standards for quality and reliability
Overall, the UCC28220DR PWM controller from Texas Instruments stands out as a reliable and efficient solution for modern power supply designs, offering both performance and protection to meet the rigorous demands of today's electronic devices.