EN
  • EN
  • DE

UCC28911DR

Part No UCC28911DR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Converter Offline Flyback Topology 420Hz ~ 115kHz 7-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage 6.5V ~ 30V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width), 7 Leads
Case / Package 7-SOIC
Family Name UCC28911
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48224-1, 296-48224-2, UCC28911DR-ND, 296-48224-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901744-UCC28911DR
Ultra Librarian 3D Model Ultra Librarian UCC28911DR CAD Model

Description

Introducing the UCC28911DR from Texas Instruments

The UCC28911DR is a state-of-the-art, high-voltage flyback switcher integrated circuit (IC) designed by Texas Instruments to provide a highly efficient power management solution. This innovative component is ideal for low-power applications requiring a compact and reliable power supply with excellent energy-saving features. The UCC28911DR is part of the UCC2891x family of high-voltage switcher ICs, which are known for their ability to provide isolated outputs with minimal external components.

Key Features of the UCC28911DR

  • Integrated 700-V Power MOSFET: The UCC28911DR comes with a built-in power MOSFET, capable of withstanding high voltages, which reduces the need for external components and simplifies the design process.
  • Highly Efficient Operation: With its advanced control methodology, the UCC28911DR achieves excellent efficiency across a wide range of input voltages and load conditions. This ensures lower power losses and reduces the need for heat sinking, making it suitable for energy-sensitive applications.
  • Advanced Protection Features: The device includes multiple protection features such as overcurrent protection, overvoltage protection, and thermal shutdown to ensure safe operation under abnormal conditions.
  • Low Standby Power Consumption: It is designed to meet stringent energy-efficiency standards, with very low standby power consumption, making it an ideal choice for applications that require compliance with energy-saving regulations.

Applications

The versatility of the UCC28911DR makes it an excellent choice for a variety of applications, including:

  • Smart meters
  • Home appliances
  • Standby and auxiliary power supplies
  • LED lighting drivers
  • Industrial control systems

With its compact SOIC-7 package, the UCC28911DR is designed for easy integration into various circuit designs. The device's footprint is optimized for space-constrained applications, allowing designers to create smaller, lighter, and more efficient power supplies.

Overall, the UCC28911DR by Texas Instruments represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking to create cost-effective, energy-efficient power solutions.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Lowest to $0.8046
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
Lowest to $1.5632
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP / Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP
Lowest to $1.1642
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.8611
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043
ON Semiconductor
IC OFFLINE SW FLYBACK D2PAK-6 / Converter Offline Flyback Topology 66kHz D²PAK-6
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 132kHz 16-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $1.1653
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.4811

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4314 $51.0594
51+ $1.9950 $101.7450
78+ $1.9327 $150.7506
107+ $1.8703 $200.1221
139+ $1.8080 $251.3120
186+ $1.6210 $301.5060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,640 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess