EN
  • EN
  • DE

UCC2893DR

Part No UCC2893DR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8.5 V to 16 V
Frequency - Switching 250kHz
Duty Cycle (Max) 70%
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Enable, On Time Control, Ramp, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 213683-UCC2893DR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2893DR CAD Model

Description

Overview of Texas Instruments UCC2893DR

The UCC2893DR from Texas Instruments is a sophisticated PWM (Pulse Width Modulation) controller designed for high-efficiency power conversion in a variety of applications. This device is part of the UCC2893 series, which is known for its advanced features and performance in power supply systems. It is particularly well-suited for DC-DC converters and off-line power supplies that demand precise power regulation and advanced control functionalities.

Key Features

  • Programmable Switching Frequency: The UCC2893DR allows designers to set the switching frequency anywhere from 100 kHz to 1 MHz, providing flexibility to optimize the power supply design for efficiency or component size.
  • Advanced Line Feedforward: This feature enhances the performance by compensating for changes in input voltage, thereby maintaining stable output despite fluctuations in the input supply.
  • Synchronous Rectification Control: The controller supports synchronous rectification, which improves efficiency, especially in low voltage applications, by reducing power loss during the rectification process.
  • Soft-Start and Fault Protection: The UCC2893DR incorporates soft-start functionality to minimize inrush current during startup, and it has built-in fault protection mechanisms to safeguard the system against overcurrent and overvoltage conditions.

Applications

The versatility of the UCC2893DR makes it an ideal choice for a wide range of applications, including:

  • Telecommunications power supplies
  • Industrial power systems
  • Isolated and non-isolated DC-DC converters
  • AC-DC power supplies with power factor correction (PFC)

Package and Availability

The UCC2893DR is available in a compact SOIC-16 package, which is suitable for surface-mount technology (SMT) and fits well in space-constrained applications. Texas Instruments ensures the availability of this controller across various distributors and also provides extensive technical documentation, including datasheets, application notes, and design resources to facilitate the integration of the UCC2893DR into power supply designs.

Overall, the UCC2893DR PWM controller is a robust, feature-rich solution for designers looking to improve the performance and efficiency of their power supply systems.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8172 $54.5376
18+ $5.5936 $100.6848
28+ $5.4188 $151.7264
39+ $5.2440 $204.5160
50+ $5.0692 $253.4600
67+ $4.5448 $304.5016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess