The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

UCC28C41DRG4

Part No UCC28C41DRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description BiCMOS LOW-POWER CURRENT-MODE PWM CONTROLLER
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $2.5575 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
15+
$3.3880
$50.820
36+
$2.7800
$100.080
56+
$2.6930
$150.808
77+
$2.6060
$200.662
100+
$2.5200
$252.000
133+
$2.2590
$300.447
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 22,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 6.6 V ~ 18 V
Duty Cycle (Maximum) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1276331-UCC28C41DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
Family Name UCC28C41
Introduction Date May 16, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
NCP1230D65R2;   NCP1230D133R2; NCP1230D100R2;  

Description

Overview of Texas Instruments UCC28C41DRG4

The Texas Instruments UCC28C41DRG4 is a high-performance, BiCMOS current-mode PWM controller that offers an ideal solution for power supply designs requiring low-power standby modes. This versatile device is designed to facilitate the construction of topologies such as boost, buck, flyback, and forward converters, with a focus on applications that demand energy efficiency and reliability.

Key Features

  • Operating Range: The UCC28C41DRG4 operates at a voltage range of 8V to 35V, which makes it suitable for a wide array of power systems.
  • Current Mode Control: It provides precise current limiting and is capable of fast response to load transients, enhancing the performance of the power supply.
  • Frequency Range: The device operates at a switching frequency range from 100 kHz to 500 kHz, which can be programmed with a single external resistor.
  • Low Startup and Operating Current: The low startup current of 100 μA and operating current of 1.5 mA make it particularly efficient for low-power applications.
  • Trimmed Oscillator Discharge Current: This feature helps in maintaining a consistent frequency over the entire duty cycle range.
  • Automatic Feed Forward Compensation: This enhances the response to input voltage variations.
  • High-Current Totem Pole Output: Capable of driving a 1A MOSFET or IGBT directly, which reduces the need for external drivers.
  • Soft Start: The soft-start function minimizes inrush current during startup, improving system reliability.
  • Under-Voltage Lockout (UVLO): Both line and low-side UVLO circuits protect the device and power system.

Applications

The UCC28C41DRG4 is suitable for a diverse range of applications, including:

  • AC-DC power supplies
  • DC-DC converters
  • Offline power supplies
  • Telecom and datacom power systems
  • Industrial power systems

Packaging and Quality

Offered in an 8-pin SOIC package, the UCC28C41DRG4 is designed to meet the compact size requirements of modern electronic devices without compromising performance. Additionally, Texas Instruments is known for its commitment to quality, ensuring that this PWM controller meets rigorous industry standards for reliability and performance.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.