EN
  • EN
  • DE

UCC29002D

Part No UCC29002D
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC LOAD SHARE CTRLR ADV 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications Load Share Controller
Operating Supply Current 2.5mA
Supply Voltage - Operating 4.375 V to 14.25 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 081880-UCC29002D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC29002D CAD Model

Description

Introducing the UCC29002D Load Share Controller from Texas Instruments

The UCC29002D by Texas Instruments is a versatile and advanced load share controller integrated circuit designed to enhance the reliability and efficiency of power management systems. This innovative component is specifically engineered to balance the current distribution between multiple power supplies in parallel operation, ensuring equal load sharing and improving the overall system performance.

At the heart of the UCC29002D's functionality is its unique Average Current Mode Control methodology, which provides precise current sharing between supplies without the need for interconnect communication lines between modules. This feature not only simplifies the design and reduces the complexity but also enhances the scalability of power systems by allowing the addition of more modules without significant reconfiguration.

The UCC29002D operates over a wide input voltage range and is compatible with various types of power supplies, including DC-DC converters, linear regulators, and switching power supplies. Its versatility makes it an ideal choice for a broad array of applications, from server farms and data centers to telecommunications equipment and industrial systems.

Key features of the UCC29002D include:

  • High-Accuracy Current Sharing: The precision regulation of current sharing helps to prevent overloading and underutilization of individual power supplies, leading to extended operational life and reliability.
  • Wide Operating Range: The device can accommodate a broad range of input voltages, making it suitable for various applications and simplifying inventory management.
  • Low External Component Count: The UCC29002D requires minimal external components, which saves on board space and cost while expediting the design process.
  • Drop-In Compatibility: This load share controller is designed to be a drop-in replacement for several other controllers, offering an easy upgrade path with minimal redesign effort.

With its robust design and advanced features, the UCC29002D from Texas Instruments stands out as a high-performance solution for managing power distribution in multi-supply systems. Its ability to ensure stable and balanced operation across a wide range of conditions makes it a reliable choice for engineers looking to optimize the performance and longevity of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
STMicroelectronics
DISCRETE
Lowest to $4.4879
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8729 $51.7122
43+ $2.3573 $101.3639
66+ $2.2836 $150.7176
91+ $2.2100 $201.1100
118+ $2.1363 $252.0834
157+ $1.9153 $300.7021
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,989 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess