EN
  • EN
  • DE

UCC3806DWTRG4

Part No UCC3806DWTRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Low Power, Dual Output, Current Mode PWM Controller 16-SOIC 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Duty Cycle 50 %
Fall Time 35 ns
Frequency 1 MHz
Lead Free Contains Lead
Max Duty Cycle 50 %
Max Frequency 1 MHz
Max Operating Temperature 70 °C
Max Supply Voltage 14.5 V
Min Operating Temperature 0 °C
Mount Surface Mount
Nominal Input Voltage 14.5 V
Number of Outputs 2
Number of Pins 16
Output Current 500 A
Output Voltage 11.9 V
Packaging Tape & Reel (TR)
Radiation Hardening No
Rise Time 35 ns
RoHS Compliant
Switching Frequency 52 kHz
Topology Flyback, Boost
Weight 473.692182 mg
Win Source Part Number 1128853-UCC3806DWTRG4
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3806DWTRG4 CAD Model

Description

Introducing the UCC3806DWTRG4 from Texas Instruments

The UCC3806DWTRG4 is a state-of-the-art PWM controller designed by Texas Instruments, a leader in semiconductor solutions. This advanced controller integrates multiple features that make it an ideal choice for power supply designers looking to optimize their systems for efficiency and reliability.

Key Features

  • Dual Output Drive Stages: The UCC3806DWTRG4 has two output drive stages that are capable of driving a transformer or two separate power MOSFETs. This flexibility allows for a wide range of power supply topologies to be implemented.
  • Programmable Soft Start: To prevent inrush current at startup, the device includes a programmable soft start function. This feature helps to increase the lifespan of the power supply by reducing stress on components.
  • Current Mode Control: With current mode control, the device provides excellent output voltage regulation and improved response to load transients. This results in a stable power supply even under varying load conditions.
  • Wide Operating Range: The UCC3806DWTRG4 operates over a wide range of input voltages, making it suitable for various applications from low-voltage to high-voltage systems.
  • Shutdown Capability: The controller can be shut down via a dedicated pin, which helps in reducing power consumption when the system is not in use or in the event of a fault condition.

Applications

The versatility of the UCC3806DWTRG4 makes it an excellent choice for a wide array of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Supplies for Telecom and Datacom Infrastructure
  • Industrial Power Systems
  • Uninterruptible Power Supplies (UPS)

Quality and Reliability

As with all Texas Instruments products, the UCC3806DWTRG4 is manufactured to the highest quality standards. It is designed to meet the rigorous demands of industrial and commercial applications, ensuring long-term reliability and performance.

For designers and engineers looking for a robust and flexible PWM controller, the UCC3806DWTRG4 from Texas Instruments offers an exceptional balance of features and performance, making it a go-to choice for efficient power management solutions.

You May Also Be Interested in

Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $2.8778
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $8.0471
Renesas Electronics America
Single 12V Input Supply Dual Regulator Synchronous Rectified Buck PWM and Linear Power Controller | IC REG DL BUCK/LNR SYNC 14SOIC
Lowest to $0.4377
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7867 $59.3601
7+ $16.2353 $113.6471
10+ $15.7279 $157.2790
14+ $15.2206 $213.0884
17+ $14.7132 $250.1244
23+ $13.1912 $303.3976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess