EN
  • EN
  • DE

UCC38092PTR

Part No UCC38092PTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Texas Instruments
Win Source Part Number 398266-UCC38092PTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC38092PTR CAD Model

Description

Product Overview: Texas Instruments UCC38092PTR

The UCC38092PTR from Texas Instruments is a highly efficient, low-power pulse width modulation (PWM) controller designed for a wide range of power supply applications. This integrated circuit is tailored to deliver precise power control and management, making it an ideal choice for switch-mode power supplies (SMPS), DC-DC converters, and other power conversion systems.

Featuring a range of built-in protection features, the UCC38092PTR ensures reliable operation under various conditions. Its over-current protection, under-voltage lockout, and thermal shutdown capabilities safeguard the system against potential damage caused by abnormal operating states. Additionally, the device boasts a programmable soft-start function that minimizes inrush current during startup, enhancing the overall longevity and stability of the power system.

One of the key attributes of the UCC38092PTR is its ability to operate at a wide input voltage range, providing flexibility for designers to use it in applications with different power requirements. The device's low startup and operating currents contribute to its high efficiency, which is critical for energy-sensitive applications.

The UCC38092PTR operates at a fixed frequency, which can be set by an external resistor, allowing for easy optimization of the power supply design to meet specific application needs. Its high-frequency operation capability enables the use of smaller external components, such as inductors and capacitors, resulting in a more compact and cost-effective power supply design.

Available in a compact TSSOP-8 package, the UCC38092PTR is designed for easy integration into various circuit designs. Its surface-mount form factor makes it suitable for automated assembly processes, aiding in the reduction of manufacturing time and costs.

In summary, the Texas Instruments UCC38092PTR PWM controller is a versatile and efficient solution for modern power management challenges. With its comprehensive protection features, wide input voltage range, and high-frequency operation, it stands out as a robust component for developing advanced power supply systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess