EN
  • EN
  • DE

UCC3817APW

Part No UCC3817APW
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description BiCMOS POWER FACTOR PREREGULATOR | IC PFC CTRL AVERAGE CURR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Mode Average Current
Switching Frequency 6kHz ~ 220kHz
Current - Startup 150μA
Supply Voltage (V) 12V ~ 17V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number UCC3817A
Manufacturer Pack Quantity 90
MSL Level 2 (1 Year)
Win Source Part Number 1276479-UCC3817APW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3817APW CAD Model

Description

Product Overview: UCC3817APW from Texas Instruments

The UCC3817APW is a sophisticated power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This particular device is engineered to provide advanced features for power supply systems, making it an ideal choice for a variety of applications including telecommunications, server power supplies, and industrial systems.

Key Features

  • Power Factor Correction (PFC): The UCC3817APW is designed to enhance the power factor of power systems, reducing reactive power and improving the efficiency of power distribution. This feature is crucial for meeting regulatory standards and reducing energy costs.
  • Low Startup Current: This IC requires a very low startup current, which minimizes the stress on components at power-up and contributes to the overall reliability and longevity of the system.
  • High-Frequency Operation: Capable of operating at high frequencies, the UCC3817APW allows for the use of smaller, more efficient components, leading to a reduction in the overall size and cost of the power supply.
  • Voltage Feedforward: This functionality provides enhanced performance under varying line conditions, ensuring stable operation across a range of input voltages.

Applications

The flexibility and advanced features of the UCC3817APW make it suitable for a wide range of applications. It is commonly used in:

  • AC-DC power supplies with power factor correction
  • Telecommunications equipment
  • Server and network power systems
  • Industrial power equipment

Technical Specifications

The UCC3817APW is housed in a 16-pin TSSOP (Thin Shrink Small Outline Package), providing a compact footprint for space-constrained applications. It operates over a wide temperature range, ensuring reliability in various environments. The IC also features under-voltage lockout protection and a totem-pole output stage for driving a power MOSFET directly.

Quality and Support

As with all Texas Instruments products, the UCC3817APW is manufactured to high standards, ensuring quality and performance. TI also provides comprehensive technical support and resources, including datasheets, reference designs, and application notes, to assist designers in integrating this IC into their systems.

You May Also Be Interested in

ON Semiconductor
IC PFC CTL CCM/DCM 100KHZ 16SOIC
Need more? Email Us
Texas Instruments
IC PFC CTR AV CURR 200KHZ 16DIP
Lowest to $4.6325
Texas Instruments
IC POWER MANAGEMENT / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.4483
ON Semiconductor
IC PFC/QUASI FLYBACK CTLR 20SOIC / PFC IC Critical Conduction (CRM) 20-SOIC
Lowest to $3.5745
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
Texas Instruments
IC PFC CTRLR TRANSITION SOT23-6 / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.2661
Texas Instruments
IC PFC CTR AVERAGE 120KHZ 16SOIC
Lowest to $3.9572
ON Semiconductor
IC PFC CTRLR CRM/DCM 8SOIC / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
Lowest to $0.3064

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2941 $51.5292
29+ $3.5233 $102.1757
44+ $3.4132 $150.1808
61+ $3.3031 $201.4891
79+ $3.1930 $252.2470
105+ $2.8627 $300.5835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess