EN
  • EN
  • DE

UCC3830DWTR-5

Part No UCC3830DWTR-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number UCC3830
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 901759-UCC3830DWTR-5
Ultra Librarian 3D Model Ultra Librarian UCC3830DWTR-5 CAD Model

Description

The Texas Instruments UCC3830DWTR-5 is a high-performance, low-dropout linear regulator designed to deliver a fixed output voltage of 5V with superior regulation characteristics. This robust integrated circuit (IC) is ideal for a wide range of applications, including but not limited to consumer electronics, industrial systems, and telecommunications equipment.

Key Features

  • Precision Output: The UCC3830DWTR-5 offers a precise 5V output, making it suitable for sensitive electronic devices that require stable voltage levels for optimal performance.
  • Low Dropout Voltage: This IC features a low dropout voltage, which allows it to continue to regulate the output voltage even when the supply voltage is very close to the output voltage, thereby improving system efficiency.
  • High Current Capability: With the ability to deliver substantial current, this regulator can power a wide array of components without compromising on performance or stability.
  • Thermal Protection: Built-in thermal shutdown functionality ensures that the device operates within safe temperature ranges, protecting both the regulator and the system from potential overheating.
  • Overcurrent Protection: The UCC3830DWTR-5 is equipped with overcurrent protection, which guards against excessive current draw that could otherwise damage the IC or the powered device.

Applications

The UCC3830DWTR-5's versatility makes it an excellent choice for a variety of applications, including:

  • Power supplies for microprocessors and digital systems
  • Post-regulation for switching power supplies
  • Battery-powered equipment
  • Linear power regulators for automotive electronics

Package and Availability

The UCC3830DWTR-5 comes in a surface-mount package that is designed for automated assembly processes, ensuring ease of integration into a wide range of products. Texas Instruments' commitment to quality and reliability, combined with the device's advanced features, makes the UCC3830DWTR-5 a reliable choice for designers and engineers looking to enhance their power management solutions. Check with authorized distributors for availability and bulk pricing options.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess