EN
  • EN
  • DE

UCC383TDKTTT-ADJ

Part No UCC383TDKTTT-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 3A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 9V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 8.5V
Dropout Voltage-Max 6V @ 3A
Output Current 3A
Operating Supply Current 650μA
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating 0°C to 70°C
Regulator Topology Positive Adjustable
Output Voltage 1.22 V to 8.5 V
Voltage - Dropout (Typical) 0.4V @ 3A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 004715-UCC383TDKTTT-ADJ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC383TDKTTT-ADJ CAD Model

Description

    

The UCC383TDKTTT-ADJ is a highly versatile, low dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is specifically engineered to deliver a stable and reliable power supply in a wide range of electronic applications. Its adjustable output voltage feature allows for a high degree of flexibility, making it suitable for custom voltage requirements.

  

Key Features

  
        
  • Adjustable Output Voltage: This LDO regulator offers an adjustable output voltage range, which can be set by external resistors. This flexibility allows designers to tailor the voltage to meet the specific needs of their application.
  •     
  • Low Dropout Voltage: The UCC383TDKTTT-ADJ is designed to maintain regulation with a very small difference between the input and output voltages, minimizing power loss and improving efficiency.
  •     
  • High Accuracy: With its precision reference voltage, the device ensures accurate output, which is crucial for sensitive electronic components that require a stable power supply.
  •     
  • Thermal Protection: The built-in thermal shutdown feature protects the device and the system from damage due to overheating, enhancing reliability and longevity.
  •     
  • Current Limiting: The current limiting function prevents damage from overcurrent conditions, providing additional safety for the device and the connected load.
  •   
  

Applications

  

The UCC383TDKTTT-ADJ is ideal for a variety of applications where a stable and adjustable voltage is required. It is commonly used in:

  
        
  • Power supplies for FPGAs, DSPs, and microprocessors
  •     
  • Post-regulation for switching power supplies
  •     
  • Battery-powered equipment
  •     
  • Consumer electronics
  •     
  • Telecommunications infrastructure
  •   
  

Product Specifications

  
        
  • Package/Case: TO-263-5
  •     
  • Output Type: Adjustable
  •     
  • Output Voltage: Adjustable
  •     
  • Dropout Voltage: Low
  •     
  • Output Current: Up to 3 A
  •     
  • Operating Temperature Range: -40°C to 125°C
  •   
  

The UCC383TDKTTT-ADJ from Texas Instruments is an excellent choice for designers looking for a robust, adjustable LDO voltage regulator that combines efficiency, precision, and reliability. Its comprehensive feature set ensures that it can meet the stringent requirements of a broad range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2860 $51.0020
17+ $5.9783 $101.6311
26+ $5.7915 $150.5790
36+ $5.6047 $201.7692
47+ $5.4178 $254.6366
62+ $4.8574 $301.1588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,934 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess