EN
  • EN
  • DE

UCC39421PWTRG4

Part No UCC39421PWTRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 1.8 V to 8 V
Frequency - Switching 150kHz to 1.2MHz
Duty Cycle (Max) 88%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Low Battery, Reset
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 213701-UCC39421PWTRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC39421PWTRG4 CAD Model

Description

Overview of Texas Instruments UCC39421PWTRG4

The UCC39421PWTRG4 is a high-performance integrated circuit designed by Texas Instruments, renowned for their expertise in semiconductor technology. This device is part of a family of power management ICs that are engineered to provide efficient and reliable control for a variety of electronic applications. The UCC39421PWTRG4 is particularly suitable for use in power supply circuits, where precise regulation and control are paramount for the stability and longevity of the system.

Key Features

  • Voltage Control: The UCC39421PWTRG4 offers excellent voltage regulation capabilities, ensuring that the output voltage remains stable under various load conditions. This is crucial for sensitive electronic components that require a constant voltage level for optimal performance.
  • Power Efficiency: With its advanced design, this IC helps to maximize power efficiency, which is beneficial for reducing heat generation and energy consumption in electronic systems, leading to a more sustainable and cost-effective operation.
  • Thermal Protection: The device includes thermal protection features that prevent it from operating beyond its safe temperature range, thereby safeguarding the IC and the system it controls from potential thermal damage.
  • Package Type: The UCC39421PWTRG4 is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. Its small footprint allows for a compact PCB design, making it a versatile choice for various electronic products.
  • Industry Applications: This IC can be used across a wide range of industry sectors, including consumer electronics, telecommunications, industrial systems, and automotive electronics, where reliable power management is essential.

Technical Specifications

The UCC39421PWTRG4 operates over a broad voltage range and has multiple built-in protection features. It is designed to interface seamlessly with other components in a circuit, providing a robust solution for complex power management challenges.

Conclusion

As an integral part of Texas Instruments' power management portfolio, the UCC39421PWTRG4 stands out for its reliability, efficiency, and versatility. Whether it's for a high-performance computing system, a battery-operated device, or an industrial automation setup, this IC delivers the control and stability needed to ensure the system's integrity. By choosing the UCC39421PWTRG4, designers and engineers can expect a top-tier solution that meets the stringent requirements of modern electronic applications.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7325 $54.1275
16+ $6.3447 $101.5152
25+ $6.1464 $153.6600
34+ $5.9481 $202.2354
44+ $5.7499 $252.9956
59+ $5.1550 $304.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess