EN
  • EN
  • DE
  • IT

UCC3952AGSHR-4

Part No UCC3952AGSHR-4
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SINGLE-CELL LITHIUM-LON BATTERY PROTECTION IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1276550-UCC3952AGSHR-4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3952AGSHR-4 CAD Model

Description

The UCC3952AGSHR-4 is a state-of-the-art integrated circuit (IC) from Texas Instruments, designed for advanced battery management systems (BMS). This high-performance IC is specifically tailored for use in applications requiring precise monitoring and control of battery cells, making it an ideal choice for electric vehicles, energy storage systems, and portable electronics.

Key Features

  • High-Accuracy Monitoring: The UCC3952AGSHR-4 offers high-precision voltage monitoring capabilities to ensure the safety and longevity of battery cells. It is capable of detecting overvoltage, undervoltage, and overtemperature conditions with remarkable accuracy.
  • Balancing Functionality: With its integrated cell balancing features, this IC can actively manage the charge across multiple cells, promoting uniformity in the state of charge and enhancing overall battery efficiency.
  • Durable Design: Encased in a robust surface-mount package, the UCC3952AGSHR-4 is designed to withstand harsh environments and deliver reliable performance over a wide temperature range.
  • Communication Interface: The IC supports a variety of communication protocols, allowing for seamless integration with microcontrollers and other BMS components for real-time data exchange and system control.
  • Protection Features: It includes multiple protection mechanisms to safeguard the battery system against faults, including short-circuit, overcurrent, and reverse polarity protection.

Applications

The versatility of the UCC3952AGSHR-4 makes it suitable for a wide range of applications, including:

  • Electric and hybrid vehicles
  • Renewable energy storage systems
  • Uninterruptible power supplies (UPS)
  • Portable power tools and electronics

Technical Specifications

The UCC3952AGSHR-4 operates with a supply voltage range that is compatible with common battery chemistries. It features multiple channels for simultaneous monitoring of several cells and is designed to interface with external components for expanded functionality.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments website or contact their support team for personalized assistance.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess