EN
  • EN
  • DE

UCC5614PWPTR

Part No UCC5614PWPTR
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC SCSI 9-LINE TERM 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type SCSI
Number of Terminations 9
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-HTSSOP
Win Source Part Number 136983-UCC5614PWPTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC5614PWPTR CAD Model

Description

Product Overview: Texas Instruments UCC5614PWPTR

The UCC5614PWPTR from Texas Instruments is a high-performance SCSI (Small Computer System Interface) active terminator. This integrated circuit is designed to provide the necessary termination for SCSI bus lines to maintain signal integrity and minimize reflections that can cause data errors. It is a critical component for ensuring reliable communication in SCSI-based systems, which are commonly found in computer servers, storage arrays, and other data-intensive applications.

Key Features

  • Multi-mode Compatibility: The UCC5614PWPTR is compatible with various SCSI standards, including SPI-2 (Ultra2), SPI-3 (Ultra3), and SPI-4 (Ultra320), offering versatility for different system requirements.
  • Integrated Voltage Regulator: This device features an onboard 2.85V regulator that provides stable termination power for up to 27 lines, which is essential for maintaining the SCSI bus's integrity.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature ranges, preventing damage due to overheating.
  • Low Power Dissipation: The UCC5614PWPTR is designed for low power consumption, which helps reduce overall system power requirements and heat generation.
  • Hot-Plugging Support: The device supports hot-plugging, allowing devices to be connected or disconnected from the SCSI bus without the need to power down the system.
  • Package Type: It is offered in a 24-pin TSSOP (Thin Shrink Small Outline Package) form factor, providing a compact solution for space-constrained applications.

Applications

The UCC5614PWPTR is suitable for a wide range of applications where robust data transfer is critical. It is commonly used in:

  • Server and workstation SCSI buses
  • RAID (Redundant Array of Independent Disks) systems
  • Storage area networks (SAN)
  • High-performance computing and data centers
  • Industrial control systems requiring SCSI interfaces

With its combination of multi-mode compatibility, integrated voltage regulation, and thermal protection, the UCC5614PWPTR from Texas Instruments is an excellent choice for designers and engineers looking to implement reliable SCSI terminations in their systems. Its low power consumption and support for hot-plugging further enhance its utility in a variety of high-demand environments.

You May Also Be Interested in

Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $0.3172
Texas Instruments
18-Line SCSI Terminator
Lowest to $5.9592
Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us
Analog Devices Inc.
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $41.0303
Maxim Integrated
IC TERM SCSI LVD/SE ULT3 28TSSOP / Ultra3 LVD/SE SCSI Terminator
Lowest to $1.2513
Maxim Integrated
IC TERM SCSI ULTRA3 LVD 36-SSOP
Lowest to $3.4954
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us
Maxim Integrated
SCSI Terminator
Lowest to $1.9635

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8569 $55.7070
70+ $1.5237 $106.6590
105+ $1.4760 $154.9800
145+ $1.4284 $207.1180
185+ $1.3808 $255.4480
245+ $1.2380 $303.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess