EN
  • EN
  • DE

UCC5618PWPTR

Part No UCC5618PWPTR
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC SCSI 18-LINE TERM 28-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type SCSI
Number of Terminations 18
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 1116154-UCC5618PWPTR
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian UCC5618PWPTR CAD Model

Description

The UCC5618PWPTR is a robust and versatile SCSI (Small Computer System Interface) terminator manufactured by Texas Instruments, designed for high-performance applications that require reliable data transmission. This integrated circuit is part of TI's extensive family of interface products and is specifically crafted to ensure signal integrity in multi-device SCSI chains.

Key Features

  • Multi-Mode Compatibility: The UCC5618PWPTR supports LVD (Low Voltage Differential), SE (Single-Ended), and HVD (High Voltage Differential) modes, making it a flexible solution for various SCSI configurations.
  • Automatic Mode Selection: This device intelligently selects the appropriate termination mode based on the SCSI bus conditions, providing seamless operation without the need for manual intervention.
  • 9-Line Termination: It is capable of terminating up to nine data lines, which is essential for wide SCSI applications.
  • Thermal Protection: The built-in thermal protection ensures that the device operates within safe temperature ranges, enhancing reliability and longevity.
  • Low Power Consumption: With its power-saving features, the UCC5618PWPTR minimizes energy usage, making it an eco-friendly choice for energy-conscious designs.

Applications

The UCC5618PWPTR is ideal for a range of SCSI-based applications. It is commonly used in:

  • Server and workstation SCSI buses
  • RAID systems
  • Storage area networks
  • High-performance computing interfaces

Package and Quality

This device is offered in a TSSOP (Thin Shrink Small Outline Package) form factor, under the part number UCC5618PWPTR, which is suitable for surface-mount technology (SMT) and provides a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to meet high industry standards, ensuring performance and reliability for critical data-intensive operations.

Conclusion

The Texas Instruments UCC5618PWPTR SCSI terminator is a high-quality, adaptable solution for modern SCSI bus systems. With its automatic mode selection, comprehensive line termination, and thermal protection, it stands out as a reliable component for ensuring data integrity in a variety of high-speed data transfer environments.

You May Also Be Interested in

California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $1.6817
Texas Instruments
IC PROG TERM SCSI 27LINE 80-LQFP / SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
Need more? Email Us
Texas Instruments
Multimode SCSI 9 Line Terminator
Need more? Email Us
ON Semiconductor
TERMINATOR USB PORT SOT23-6
Need more? Email Us
Maxim Integrated
IC TERM SCSI LVD/SE ULT3 28TSSOP / Ultra3 LVD/SE SCSI Terminator
Lowest to $1.2513
Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us
Analog Devices Inc.
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $41.0303
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
Texas Instruments
Multimode (LVD/SE) SCSI 9 Line Terminator
Lowest to $7.5013

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess