EN
  • EN
  • DE

UCD74120RVFR

Part No UCD74120RVFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 25A 40LQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive - - 1 Output 25A 40-PowerLFQFN
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 40-PowerLFQFN
Case / Package 40-LQFN-CLIP (7x5)
Family Name UCD74120
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number UCD74120RVFR-ND, 296-46404-6, 296-46404-1, 296-46404-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844636-UCD74120RVFR
Ultra Librarian 3D Model Ultra Librarian UCD74120RVFR CAD Model

Description

The UCD74120RVFR is a state-of-the-art power management integrated circuit (PMIC) developed by Texas Instruments, designed to provide a high-efficiency and flexible power solution for a wide range of applications. This advanced device is part of TI's UCD family, known for their robust and reliable power management capabilities.

Key Features

  • High Performance: The UCD74120RVFR offers exceptional voltage regulation and power efficiency, making it suitable for demanding applications that require stable and reliable power supply.
  • Programmable Output: It features a programmable output voltage, which allows designers to customize the power supply according to specific requirements of the target application.
  • Digital Control: With digital control interfaces, this PMIC provides precise control over power management functions, enabling advanced configurations and optimizations.
  • Thermal Management: The device includes thermal shutdown protection to safeguard against overheating, ensuring long-term reliability.
  • Compact Form Factor: The UCD74120RVFR comes in a compact package, making it an ideal choice for space-constrained applications without compromising on performance.

Applications

The versatility of the UCD74120RVFR allows it to be used in a variety of applications, including:

  • Telecommunications equipment
  • Enterprise servers and networking
  • Industrial systems
  • Portable electronics
  • Automotive electronics

Quality and Support

Texas Instruments is renowned for its commitment to quality and the UCD74120RVFR is no exception. Customers can expect robust performance and dependability from this PMIC. Additionally, TI provides extensive technical support and documentation, ensuring that engineers can efficiently integrate the UCD74120RVFR into their designs and troubleshoot any issues that may arise.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5395 $50.1580
10+ $10.2888 $102.8880
16+ $9.9673 $159.4768
21+ $9.6457 $202.5597
27+ $9.3242 $251.7534
36+ $8.3597 $300.9492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess