EN
  • EN
  • DE

USBM9604-28M

Part No USBM9604-28M
Manufacturer Texas Instruments
Catalog Interface - Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Texas Instruments
Win Source Part Number 406927-USBM9604-28M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USBM9604-28M CAD Model

Description

The USBM9604-28M from Texas Instruments is a state-of-the-art integrated circuit designed for high-speed USB interfacing and communication. This advanced product is engineered to provide seamless connectivity and enhanced data transmission capabilities for a wide range of electronic devices.

Key Features

  • High-Speed USB Interface: The USBM9604-28M supports USB 2.0 high-speed data transfer rates, ensuring quick and efficient communication between devices.
  • Low Power Consumption: Designed with energy efficiency in mind, this product consumes minimal power, making it ideal for portable and battery-powered applications.
  • Robust Design: Texas Instruments' commitment to quality means the USBM9604-28M is built to withstand the rigors of daily use, ensuring long-term reliability.
  • Compact Form Factor: The small footprint of the USBM9604-28M allows for integration into space-constrained designs without compromising performance.
  • Compatibility: This device is designed to be compatible with a wide range of USB peripherals, ensuring broad application potential.

Applications

The USBM9604-28M is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Mobile and Portable Devices
  • Data Storage and Transfer Solutions
  • PC Peripherals
  • Networking Equipment

Technical Specifications

The USBM9604-28M boasts an array of technical specifications that make it a top choice for developers and engineers:

  • Support for USB 2.0 High-Speed (480 Mbps)
  • Enhanced ESD protection
  • Operational temperature range suitable for commercial and industrial applications
  • Available in a variety of packaging options to suit different manufacturing requirements

Quality and Support

Texas Instruments provides comprehensive technical support and documentation for the USBM9604-28M, ensuring that integrating this product into your design is as smooth as possible. Additionally, TI's rigorous quality assurance processes mean that you can rely on this component to perform consistently across its lifespan.

You May Also Be Interested in

STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess