EN
  • EN
  • DE

WL1801MODGBMOCR

Part No WL1801MODGBMOCR
Manufacturer Texas Instruments
Catalog RF Transceiver Modules
Description RF TXRX MOD BLUETOOTH/WIFI CHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series WiLink
Packaging Reel package
RF Family/Standard Bluetooth, WiFi
Protocol 802.11a/b/g/n, Bluetooth v4.1
Modulation CCK, DSSS, GFSK, OFDM
Frequency 2.4GHz
Data Rate 54Mbps
Power - Output 17.3dBm
Sensitivity -96.3dBm
Serial Interfaces UART
Antenna Type Integrated, Chip
Operating Supply Voltage 2.9 V ~ 4.8 V
Current - Receiving 49mA ~ 85mA
Current - Transmitting 238mA ~ 420mA
Mounting SMD
Operating Temperature Range -20°C ~ 70°C
Package 100-SMD Module
Win Source Part Number 799312-WL1801MODGBMOCR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WL1801MODGBMOCR CAD Model

Description

Product Overview: WL1801MODGBMOCR

The WL1801MODGBMOCR is a highly-integrated Wi-Fi module from Texas Instruments, designed to provide exceptional wireless connectivity solutions for a wide range of applications. This module is part of TI's WiLink 8 family, which is known for its robust performance, low power consumption, and ease of integration into various systems.

Key Features

  • Wireless Connectivity: The WL1801MODGBMOCR supports 2.4 GHz Wi-Fi 802.11 b/g/n, allowing devices to connect to wireless networks with high throughput and extended range capabilities.
  • Advanced Security: It includes advanced security protocols such as WPA, WPA2, and enterprise security to ensure secure data communication over wireless networks.
  • Low Power Consumption: Designed for power-sensitive applications, this module features low-power modes that significantly reduce power consumption during idle or sleep states.
  • Easy Integration: The module comes in a compact form factor with an industrial temperature range, making it suitable for integration in various environments and applications.
  • Quality of Service (QoS): It supports QoS features that prioritize traffic for audio, video, and voice applications, ensuring smooth and uninterrupted streaming services.

Applications

The WL1801MODGBMOCR module is ideal for a variety of applications, including:

  • Internet of Things (IoT) devices
  • Home and industrial automation
  • Wireless audio and video streaming
  • Healthcare and medical equipment
  • Portable electronics
  • Smart energy management systems

Technical Specifications

Some of the critical technical specifications for the WL1801MODGBMOCR include:

  • Dimensions: 9.7 mm x 10.5 mm x 1.9 mm
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: 1.8V to 3.6V

Support and Resources

For developers and engineers, Texas Instruments provides extensive support and resources, including detailed datasheets, technical documentation, application notes, and software tools to facilitate the integration and use of the WL1801MODGBMOCR module in their projects.

You May Also Be Interested in

U-blox
DUAL CORE BLE 5.2 MODULE, U.FL / 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Quectel
RF TXRX MOD CELL/NAV CARD EDGE / Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Card Edge
Lowest to $58.2090
Infineon Technologies
RF TXRX MOD BLE 5.0 TRC ANT SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Lowest to $15.6492
Silicon Labs
RF TXRX MODULE WIFI ANT SMD / WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.484GHz Integrated, Chip Surface Mount
Need more? Email Us
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Chip Surface Mount
Lowest to $15.6739
Panasonic
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Need more? Email Us
Infineon Technologies
RF TXRX MOD BLE 5.0 TRC ANT SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Lowest to $20.0736
Laird Connectivity Inc.
RF TXRX MODULE BT TRC ANT SMD / 802.15.4, Bluetooth Bluetooth v5.0, Thread Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $29.1045
Silicon Labs
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Z-Wave® Transceiver Module 863MHz ~ 876MHz, 902MHz ~ 930MHz Antenna Not Included Surface Mount
Lowest to $20.1396

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6621 $50.6484
9+ $11.8608 $106.7472
14+ $11.4601 $160.4414
19+ $10.6587 $202.5153
25+ $10.2580 $256.4500
31+ $9.8573 $305.5763
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess