EN
  • EN
  • DE

WP92321L1T

Part No WP92321L1T
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104756-WP92321L1T
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WP92321L1T CAD Model

Description

The WP92321L1T is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and cutting-edge technology. This component is designed to cater to a wide array of applications, making it a versatile choice for professionals in the electronics industry. The WP92321L1T is engineered to deliver efficient operation, long service life, and is compliant with the latest industry standards.

Key Features

  • High Precision: The WP92321L1T is built for accuracy, ensuring that it performs consistently across various conditions and applications.
  • Durability: With Texas Instruments' commitment to quality, this product is made to withstand the rigors of both industrial and consumer applications, ensuring longevity and reliability.
  • Energy Efficiency: Designed with power conservation in mind, the WP92321L1T can help reduce overall energy consumption in devices, contributing to longer battery life and lower power bills.
  • Compact Design: The small form factor of the WP92321L1T makes it an ideal choice for space-constrained applications without compromising on performance.

Applications

The versatility of the WP92321L1T allows it to be used in a broad range of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Units
  • Telecommunications Infrastructure
  • Medical Devices

Technical Specifications

The WP92321L1T boasts technical specifications that ensure it meets the demands of modern electronic devices:

  • Manufacturer: Texas Instruments
  • Part Number: WP92321L1T
  • Category: Integrated Circuits (ICs)
  • RoHS: Compliant

For detailed technical specifications, datasheets, and support resources, please visit the Texas Instruments official website or contact authorized distributors. The WP92321L1T represents Texas Instruments' dedication to innovation and excellence, making it a smart choice for your next project.

You May Also Be Interested in

Lucent
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess