EN
  • EN
  • DE

XIO2000ZZZ

Part No XIO2000ZZZ
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description XIO2000 PCI Express to PCI Bus Translation Bridge | IC PCI-EXPRESS BRIDGE 201-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Applications PCI Express to PCI Translation Bridge
Interface PCI
Supply Voltage (V) 1.35V ~ 1.65V, 3V ~ 3.6V
Manufacturer Package 201-LFBGA
Supplier Device Package 201-BGA MICROSTAR (15x15)
Mounting Style SMD
Family Part Number XIO2000
Manufacturer Pack Quantity 126
MSL Level 3 (168 Hours)
Win Source Part Number 721211-XIO2000ZZZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XIO2000ZZZ CAD Model

Description

The Texas Instruments XIO2000ZZZ is a cutting-edge piece of technology designed to meet the needs of modern electronics. This advanced component is a perfect fit for professionals and enthusiasts alike who are looking for top-notch performance and reliability in their hardware applications.

Key Features

  • High-Speed Interface: The XIO2000ZZZ boasts a high-speed data transfer interface, ensuring that your devices operate with maximum efficiency and minimal latency.
  • Energy-Efficient: Designed with energy conservation in mind, this product maintains Texas Instruments' commitment to green technology, reducing power consumption without sacrificing performance.
  • Durable Construction: Built to last, the XIO2000ZZZ is manufactured using high-quality materials that can withstand the rigors of daily use in various industrial and commercial environments.
  • Compact Size: Its small footprint makes it an ideal choice for applications where space is at a premium, allowing for seamless integration into your existing setup.
  • Easy Integration: With comprehensive support and easy-to-follow documentation, integrating the XIO2000ZZZ into your projects is straightforward, saving you time and effort.

Applications

The versatility of the XIO2000ZZZ allows it to be used across a wide range of applications. Whether you're working on advanced computing systems, sophisticated medical equipment, or high-performance industrial machinery, this product is equipped to handle your most demanding tasks.

Technical Support and Warranty

When you choose the XIO2000ZZZ, you're not just getting a superior product; you're also getting Texas Instruments' world-class customer support and technical assistance. Additionally, the product comes with a robust warranty, giving you peace of mind that your investment is protected.

Ordering Information

To purchase the Texas Instruments XIO2000ZZZ or to learn more about its specifications and pricing, please visit the official Texas Instruments website or contact an authorized distributor. With the XIO2000ZZZ, you're investing in quality, performance, and the backing of a trusted name in electronics.

You May Also Be Interested in

Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess