EN
  • EN
  • DE

XLM51521QRGRRQ1

Part No XLM51521QRGRRQ1
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Automotive 2.2-MHz wide VIN low IQ synchronous boost controller with disabled bypass mode 20-VQFN -40 to 150
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package VQFN
Height 1 mm
Length 3.5 mm
Number of Pins 20
Thickness 900 µm
Topology Boost
Width 3.5 mm
Win Source Part Number 1105857-XLM51521QRGRRQ1
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XLM51521QRGRRQ1 CAD Model

Description

The XLM51521QRGRRQ1 is a cutting-edge integrated circuit (IC) from Texas Instruments, designed to meet the rigorous demands of modern electronic systems. This high-performance product is a testament to Texas Instruments' commitment to providing innovative and reliable solutions for the technology sector.

Key Features

  • High Precision: The XLM51521QRGRRQ1 boasts exceptional accuracy, ensuring that it performs reliably under various conditions and is suitable for applications requiring precise measurements.
  • Low Power Consumption: This product is designed for energy efficiency, which makes it ideal for portable and battery-powered devices, helping to extend their operational lifespan.
  • Robust Design: Built to withstand harsh environments, the XLM51521QRGRRQ1 is capable of operating under extreme temperatures and is resistant to mechanical stress, making it a durable choice for industrial applications.
  • Advanced Connectivity: With its state-of-the-art communication interfaces, this IC can easily integrate with other components in a system, facilitating smooth data transfer and interoperability.

Applications

The versatile nature of the XLM51521QRGRRQ1 allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Automotive systems, where reliability and precision are paramount.
  • Industrial automation, for monitoring and control of machinery.
  • Consumer electronics, enhancing the user experience through improved functionality.
  • Medical devices, where the accuracy and reliability of electronic components can be a matter of life and death.

Quality and Reliability

Texas Instruments is known for its dedication to quality, and the XLM51521QRGRRQ1 is no exception. Each IC undergoes rigorous testing to ensure it meets the highest standards of performance and reliability. This product is also backed by Texas Instruments' comprehensive technical support and documentation, making integration and troubleshooting as straightforward as possible for engineers and developers.

With the XLM51521QRGRRQ1, Texas Instruments continues to lead the way in semiconductor innovation, providing solutions that push the boundaries of what's possible in electronics design.

You May Also Be Interested in

Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess