EN
  • EN
  • DE

XRM57L843ZWTT

Part No XRM57L843ZWTT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 337NFBGA / MCU 16-bit/32-bit ARM Cortex R5F RISC 4MB Flash 1.2V/3.3V 337-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series RM
Packaging Bulk
Core Processor ARM Cortex-R5F
Core Size 32-Bit
Speed 330MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, LIN, MibSPI, SCI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 145
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
EEPROM Size 128K x 8
RAM Size 512K x 8
Supply Voltage 1.14 V ~ 3.6 V
Data Converters A/D 57x10/12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 800172-XRM57L843ZWTT
Popularity Medium
Supply and Demand Status Limited
Family Name XRM57L843
Introduction Date May 20, 2014
ECCN 3A991.a.2
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XRM57L843ZWTT CAD Model

Description

The XRM57L843ZWTT by Texas Instruments represents a leap forward in the integration of high-performance digital signal processing and advanced microcontroller functionality. This product is specifically designed to cater to the demanding needs of industrial, automotive, and consumer electronics markets, offering a unique blend of versatility, efficiency, and reliability.

Key Features

  • High-Performance Processing: At the core of the XRM57L843ZWTT lies a powerful digital signal processor (DSP) that delivers exceptional computational speed and efficiency, making it ideal for handling complex algorithms and high-speed data processing tasks.
  • Advanced Microcontroller Unit (MCU): The integrated MCU complements the DSP by providing a robust control framework for managing system functions, peripherals, and real-time operations.
  • Enhanced Connectivity: With a range of communication interfaces including SPI, I2C, and UART, this product ensures seamless integration with a variety of external devices and systems.
  • Robust Memory Architecture: Featuring a sophisticated memory architecture with ample on-chip memory, the XRM57L843ZWTT facilitates efficient data management and storage, which is critical for high-performance applications.

Applications

The versatility of the XRM57L843ZWTT makes it suitable for a wide array of applications. It is particularly adept at handling tasks that require intensive signal processing, such as:

  • Advanced motor control systems
  • Audio processing and voice recognition
  • Industrial automation and control
  • Real-time data analytics
  • Automotive sensor fusion and ADAS (Advanced Driver-Assistance Systems)

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the XRM57L843ZWTT is no exception. Manufactured to meet the highest industry standards, this product is designed for long-term reliability and performance in even the most challenging environments.

Whether you're developing cutting-edge industrial systems or innovative consumer electronics, the XRM57L843ZWTT from Texas Instruments provides the processing power, flexibility, and reliability needed to propel your projects to the next level.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess